Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Multi-bit screwdriver
- - Screwdrivers/bits tips included: Torx
- - Number of screwdrivers: 7
- - Black, Green
More>>>
Short summary description Wiha 23053 manual screwdriver Multi-bit screwdriver:
This short summary of the Wiha 23053 manual screwdriver Multi-bit screwdriver data-sheet is auto-generated and uses the product title and the first six key specs.
Wiha 23053, 95 mm
Long summary description Wiha 23053 manual screwdriver Multi-bit screwdriver:
This is an auto-generated long summary of Wiha 23053 manual screwdriver Multi-bit screwdriver based on the first three specs of the first five spec groups.
Wiha 23053. Length: 95 mm