location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Walk on Water TEX 046 01 156 laptop case 38.1 cm (15") Messenger case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Walk on Water Check ‘Walk on Water’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TEX 046 01 156
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TEX 046 01 156 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7340019100821
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Walk on Water’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Walk on Water: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6281
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Walk on Water TEX 046 01 156 laptop case 38.1 cm (15") Messenger case
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Messenger case 38.1 cm (15")
  • - Canvas
  • - Shoulder strap
Long product name Walk on Water TEX 046 01 156 laptop case 38.1 cm (15") Messenger case :
The short editorial description of Walk on Water TEX 046 01 156 laptop case 38.1 cm (15") Messenger case

Laptop Mega bag Street Grey/Olive 15 by walk on water
More>>>
Short summary description Walk on Water TEX 046 01 156 laptop case 38.1 cm (15") Messenger case:
This short summary of the Walk on Water TEX 046 01 156 laptop case 38.1 cm (15") Messenger case data-sheet is auto-generated and uses the product title and the first six key specs.

Walk on Water TEX 046 01 156, Messenger case, 38.1 cm (15"), Shoulder strap

Long summary description Walk on Water TEX 046 01 156 laptop case 38.1 cm (15") Messenger case:
This is an auto-generated long summary of Walk on Water TEX 046 01 156 laptop case 38.1 cm (15") Messenger case based on the first three specs of the first five spec groups.

Walk on Water TEX 046 01 156. Case type: Messenger case, Maximum screen size: 38.1 cm (15"), Shoulder strap

Country Distributor
United Kingdom 1 distributor(s)