Viking AR05FTNW9101A chip resistor

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
241
Info modified on:
10 Aug 2024, 07:09:24
Bullet Points Viking AR05FTNW9101A chip resistor:
  • - Automotive Grade Thin Film Precision Chip Resistor - AR..A Series
  • - AR..A Series0805 ±1% 15 1/8W Series9.1KΩ 5K/Reel
Long product name Viking AR05FTNW9101A chip resistor:

Automotive Grade Thin Film Precision Chip Resistor (AR..A Series AR05FTNW9101A)

Short summary description Viking AR05FTNW9101A chip resistor:

Viking AR05FTNW9101A, 0.125 W, 100 V, 1%, 9100 Ω, 15 ppm /℃, 1.25 mm

Long summary description Viking AR05FTNW9101A chip resistor:

Viking AR05FTNW9101A. Power: 0.125 W, Voltage: 100 V, Tolerance: 1%. Width: 1.25 mm, Depth: 2 mm, Height: 0.55 mm. Package width: 178 mm, Package depth: 178 mm, Package height: 11.5 mm. Packaging content: 5K/Reel. Maximum shelf life: 2 year(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.