location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CS1142H4C not categorized

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS1142H4C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS1142H4C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792013843 show
Category:
Does not fit in any category
Not Categorized Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13411
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2024 06:33:12
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CS1142H4C not categorized
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - NIAP Common Criteria Compliant
  • - Compliant with PSD PP v4.0 (Protection Profile for Peripheral Sharing Device, Version 4.0) security requirements
  • - Multi-Layered Security
  • - Always-on chassis intrusion detection – renders the ATEN PSD PP v4.0 Secure KVM Switch series inoperable when physical tampering is detected
  • - Tamper-evident labels – provides visual indication of any attempt to access the ATEN PSD PP v4.0 Secure KVM Switch’s internal components
  • - Non-reprogrammable firmware – prevents reprogramming the ATEN PSD PP v4.0 Secure KVM Switch’s firmware
  • - Restricted peripheral connectivity – non-authorized HIDs (Human Interface Devices), video, or authentication device connections are rejected
  • - Port selection via pushbuttons / Remote Port Selector (RPS) 1 only to enhance security
  • - LED indicators for peripheral filtering and KVM security status
  • - Strict audio filtration protects against audio leakage.
  • - Rugged metal enclosure
  • - Data Channel Isolation and Unidirectional Data Flow
  • - True data path isolation – data cannot be transferred between computers
  • - The ATEN PSD PP v4.0 Secure KVM Switch controls and isolates data flow between console devices and connected computers
  • - Unidirectional data flow between console devices and the selected computer is ensured
  • - Supports analog audio (speaker only) 2
  • - User Data Protection
  • - The ATEN PSD PP v4.0 Secure KVM Switch’s keyboard / mouse data is automatically deleted after transmission and automatically purged when the KVM port focus is switched
  • - Security Management
  • - Supports administrative configuration of CAC Port filtering to accept or reject specific USB authentication devices
  • - Supports administrative configuration of keyboard / mouse ports filtering to reject specific USB HID devices
  • - Provides administrative functions for authorized administrators to audit KVM log data
  • - Supports enable / disable CAC function by port
  • - Superior Video Quality
  • - Superior video quality – up to 4K (3840 x 2160 @ 60 Hz) 3
  • - Video DynaSync™ – Exclusive ATEN technology eliminates boot-up display problems and optimizes resolutions when switching among different sources
  • - 1. The Remote Port Selector is not supplied in the package and requires a separate purchase.
  • - 2. Only analog speaker data input is supported.
  • - 3. The HDMI Secure KVM Switch series supports console video output resolutions up to 3840 x 2160 @ 60 Hz.
Long product name ATEN CS1142H4C not categorized :
The short editorial description of ATEN CS1142H4C not categorized

2-Port USB HDMI Dual Display Secure KVM Switch with CAC (PSD PP v4.0 Compliant)
More>>>
ATEN CS1142H4C not categorized:
The official marketing text of ATEN CS1142H4C not categorized as supplied by the manufacturer

ATEN PSD PP v4.0 Secure KVM Switch CS1142H4C is specifically designed to meet the stringent security requirement of secure defense and intelligence installations. ATEN PSD PP v4.0 Secure KVM Switch CS1142H4C is compliant with PSD PP v4.0 (Protection Profile for Peripheral Sharing Device, Version 4.0) standard certified by the National Information Assurance Partnership (NIAP).

ATEN PSD PP v4.0 Secure KVM Switch CS1142H4C provides isolation between computer sources and peripherals while sharing a single keyboard, mouse, monitor, speaker set, and Common Access Card (CAC) reader between connected computers of various security classifications. Compliance with PSD PP v4.0 ensures peripheral sharing capabilities provide maximum user data security when switching port focus, preventing unauthorized data flows or leakage between connected sources. Key protections include isolation and unidirectional data flow, restricted peripheral connectivity and filtering, user data protection, configurable device filtration and management, strict audio filtration, and always-on tamper-proof design, keeping sensitive assets isolated and providing advanced security and a user friendly design for instantly secure deployment.

To enhance security, ATEN PSD PP v4.0 Secure KVM Switch CS1142H4C only offers manual switching methods including front panel pushbuttons and Remote Port Selector (RPS) 1. With multi – layered security, ATEN PSD PP v4.0 Secure KVM Switch CS1142H4C ensures high-level desktop security and data safekeeping for applications such as government and military agencies, healthcare providers, banking and finance institutions, and other organizations that often handle sensitive or confidential data on separate networks.

Note:
1. The Remote Port Selector is not supplied in the package and requires a separate purchase.

Short summary description ATEN CS1142H4C not categorized:
This short summary of the ATEN CS1142H4C not categorized data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CS1142H4C

Long summary description ATEN CS1142H4C not categorized:
This is an auto-generated long summary of ATEN CS1142H4C not categorized based on the first three specs of the first five spec groups.

ATEN CS1142H4C

Country Distributor
United States 1 distributor(s)