location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N042DAB-001-IV wall plate/switch cover Ivory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N042DAB-001-IV Safe-IT Single-Gang Antibacterial Wall Plate, Decora Style, Ivory, TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N042DAB-001-IV show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332269065 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19359
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:13:23
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N042DAB-001-IV wall plate/switch cover Ivory
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ideal for home theater, VoIP or Ethernet in-wall wiring installations
  • - Made with antibacterial material proven effective in inhibiting E. coli and staph
  • - Compatible with compatible Decora-style inserts
  • - High-impact plastic construction designed to blend in with your home/office décor
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Warranty: Lifetime limited
Long product name Tripp Lite N042DAB-001-IV wall plate/switch cover Ivory :
The short editorial description of Tripp Lite N042DAB-001-IV wall plate/switch cover Ivory

Safe-IT Single-Gang Antibacterial Wall Plate, Decora Style, Ivory, TAA
More>>>
Tripp Lite N042DAB-001-IV wall plate/switch cover Ivory:
The official marketing text of Tripp Lite N042DAB-001-IV wall plate/switch cover Ivory as supplied by the manufacturer

Decora-Style Wall Plate Connects Your In-Wall Audio/Video, Voice or Data Cable Lines
This single-gang wall plate provides a clean, simple method for completing your in-wall wiring applications, including home theater (audio/video), VoIP phones (voice) and Ethernet (data). The cover plate mounts flush with a compatible Decora-style insert (sold separately) used for premise installations.

Provides Extra Protection Against Certain Bacteria
The wall plate is constructed using an antibacterial material that is effective in inhibiting Escherichia coli (E. coli) and Staphylococcus aureus (staph) and tested to ISO 22196:2011 standards. This added protection makes this cover plate an ideal solution for medical facilities, schools, businesses, restaurants/kitchens and anywhere else that needs extra protection against bacteria.

High-Impact Construction Designed to Blend In Seamlessly with Your Room
This durable ivory-colored faceplate blends elegantly into any home or office décor for a sleek, professional installation. Mounting screws are included. The ABS plastic construction meets UL 94V-0 flame-retardant standards for protection against fire and high heat.

TAA-Compliant for GSA Schedule Purchases
The N042DAB-001-IV is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite N042DAB-001-IV wall plate/switch cover Ivory:
This short summary of the Tripp Lite N042DAB-001-IV wall plate/switch cover Ivory data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N042DAB-001-IV, Ivory, Acrylonitrile butadiene styrene (ABS), Brass, Conventional, Any brand, Glossy, Keystone module

Long summary description Tripp Lite N042DAB-001-IV wall plate/switch cover Ivory:
This is an auto-generated long summary of Tripp Lite N042DAB-001-IV wall plate/switch cover Ivory based on the first three specs of the first five spec groups.

Tripp Lite N042DAB-001-IV. Product colour: Ivory, Material: Acrylonitrile butadiene styrene (ABS), Brass, Product design: Conventional. Quantity per pack: 1 pc(s), Package width: 132.1 mm, Package depth: 196.8 mm. Country of origin: Taiwan, Master (outer) case width: 209.6 mm, Master (outer) case length: 304.8 mm

Features
Product colour *
Ivory
Material *
Acrylonitrile butadiene styrene (ABS), Brass
Finish type
Glossy
Product design *
Conventional
Brand compatibility *
Any brand
Socket type
Keystone module
Sockets quantity
1
Certification
CSA (Canada); UL 94; UL Listed; cUL Listed, RoHS; REACH
Operational Conditions
Operating temperature range (T-T)
-10 - 60 °C
Storage temperature range (T-T)
-40 - 68 °C
Installation temperature (T-T)
10 - 90 °C
Packaging Data
Quantity per pack
1 pc(s)
Packaging Data
Screws included
Yes
Instruction sheet
Yes
Package width
132.1 mm
Package depth
196.8 mm
Package height
5.1 mm
Package weight
20 g
Technical Details
Sustainability certificates
UL ECOLOGO
Compliance certificates
REACH, RoHS
Logistics data
Country of origin
Taiwan
Harmonized System (HS) code
3926.90.9985
Master (outer) case width
209.6 mm
Master (outer) case length
304.8 mm
Master (outer) case height
57.2 mm
Master (outer) case weight
250 g
Quantity per master (outer) case
10 pc(s)
Country Distributor
United States 1 distributor(s)