location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EcoTank M15140 Laser A3+ 4800 x 1200 DPI 32 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoTank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M15140
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CJ41403
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946683690
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24315
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EcoTank M15140 Laser A3+ 4800 x 1200 DPI 32 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Laser Mono printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black
  • - A3+ 32 ppm
  • - Mono copying Mono scanning
  • - Direct printing
  • - Wi-Fi Ethernet LAN connection
  • - 20.2 kg
More>>>
Short summary description Epson EcoTank M15140 Laser A3+ 4800 x 1200 DPI 32 ppm Wi-Fi:
This short summary of the Epson EcoTank M15140 Laser A3+ 4800 x 1200 DPI 32 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EcoTank M15140, Laser, Mono printing, 4800 x 1200 DPI, A3+, Direct printing, Black

Long summary description Epson EcoTank M15140 Laser A3+ 4800 x 1200 DPI 32 ppm Wi-Fi:
This is an auto-generated long summary of Epson EcoTank M15140 Laser A3+ 4800 x 1200 DPI 32 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson EcoTank M15140. Print technology: Laser, Printing: Mono printing, Maximum resolution: 4800 x 1200 DPI. Copying: Mono copying. Scanning: Mono scanning, Optical scanning resolution: 1200 x 2400 DPI. Duplex functions: Print. Maximum ISO A-series paper size: A3+. Wi-Fi. Direct printing. Product colour: Black

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Print speed (ISO/IEC 24734) mono
25 ipm
Copying
Duplex copying *
Yes
Duplex copying mode
Auto
Copying *
Mono copying
Scanning
Duplex scanning *
Yes
Duplex scanning mode
Auto
Scanning *
Mono scanning
Optical scanning resolution *
1200 x 2400 DPI
Scanner type *
ADF scanner
Scan technology
CIS
Fax
Faxing *
No
Features
Duplex functions *
Print
Printing colors *
Black
Input & output capacity
Total number of input trays *
3
Total input capacity *
250 sheets
Total output capacity *
125 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
550 sheets
Paper Handling
Maximum ISO A-series paper size *
A3+
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A3, A3+, A4, A5, A6
Paper Handling
ISO B-series sizes (B0...B9)
B4, B5, B6
ISO C-series sizes (C0...C9)
C4, C6
Envelopes sizes
DL
Photo paper sizes
10x15, 13x18, 20x25
Paper tray media weight
64 - 90 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN connection *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, WPA-PSK
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Control type
Touch
Colour display
Yes
Energy Management
Average power consumption while copying
19 W
Power consumption (ready)
8 W
Power consumption (sleep mode)
0.8 W
Power consumption (off)
0.2 W
AC input voltage
220 - 240 V
System Requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows 8.1 Enterprise x64
Mac operating systems supported
Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur
Weight & Dimensions
Width
515 mm
Depth
500 mm
Height
350 mm
Weight
20.2 kg