CipherLab RS35 handheld mobile computer 14 cm (5.5") 720 x 1440 pixels Touch screen 288 g Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2256
Info modified on:
28 Nov 2023, 18:43:41
Long product name CipherLab RS35 handheld mobile computer 14 cm (5.5") 720 x 1440 pixels Touch screen 288 g Black:

5.5"720x1440, 1.8GHz, 3GB, 32GB, 2 SIM, 1 SAM, WWAN, WLAN, 2D imager, 4000mAh Li-ion, 165 x 76.8 x 17.9 mm

Short summary description CipherLab RS35 handheld mobile computer 14 cm (5.5") 720 x 1440 pixels Touch screen 288 g Black:

CipherLab RS35, 14 cm (5.5"), 720 x 1440 pixels, IPS, Multi-touch, Capacitive, 3 GB

Long summary description CipherLab RS35 handheld mobile computer 14 cm (5.5") 720 x 1440 pixels Touch screen 288 g Black:

CipherLab RS35. Display diagonal: 14 cm (5.5"), Display resolution: 720 x 1440 pixels, Touch technology: Multi-touch. Internal memory: 3 GB, Flash memory: 32 GB, Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC. Processor frequency: 1.8 GHz. Operating system installed: Android 10. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.