location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SEGA Crush 3D German Nintendo 3DS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SEGA Check ‘SEGA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Crush 3D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01178
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘SEGA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SEGA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16172
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:54:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points SEGA Crush 3D German Nintendo 3DS
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Nintendo 3DS
  • - Languages supported: German
  • - Developer: Zoe Mode
  • - ESRB rating: E10+ (Everyone 10+)
Long product name SEGA Crush 3D German Nintendo 3DS :
The short editorial description of SEGA Crush 3D German Nintendo 3DS

Crush 3D, Nintendo 3DS, Puzzle
More>>>
Short summary description SEGA Crush 3D German Nintendo 3DS:
This short summary of the SEGA Crush 3D German Nintendo 3DS data-sheet is auto-generated and uses the product title and the first six key specs.

SEGA Crush 3D, Nintendo 3DS, E10+ (Everyone 10+)

Long summary description SEGA Crush 3D German Nintendo 3DS:
This is an auto-generated long summary of SEGA Crush 3D German Nintendo 3DS based on the first three specs of the first five spec groups.

SEGA Crush 3D. Platform: Nintendo 3DS, ESRB rating: E10+ (Everyone 10+), Developer: Zoe Mode

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 06:39:58
Uk has collected 12 expert reviews for SEGA Crush 3D German Nintendo 3DS and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
darkzero.co.uk
Updated:
2012-02-03 13:59:42
Published January 31st 2012.Written by Dominic Sheard. The 3DS has received a few enhanced ports in the time it’s been out. Classic games like The Legend of Zelda: Ocarina of Time and Starfox 64 are “remade” to run and feel better, with the addition of...
80%
Brand Image Product code Product Stock Price from
SEGA

SEGA Vancouver 2010 - The Official Video Game of the Olympic Winter Games German Xbox 360
(show image)
00189 Vancouver 2010 - The Official Video Game of the Olympic Winter Games 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Vancouver 2010 - The Official Video Game of the Olympic Winter Games German PC
(show image)
00199 Vancouver 2010 - The Official Video Game of the Olympic Winter Games 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Vancouver 2010 - The Official Video Game of the Olympic Winter Games German PlayStation 3
(show image)
00179 Vancouver 2010 - The Official Video Game of the Olympic Winter Games 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Alpha Protocol German PC
(show image)
00170 Alpha Protocol 0.00
(excl. VAT)
0 (incl. VAT)