DELL logo

DELL PN350M stylus pen 18 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36654
Info modified on:
10 Jul 2022, 09:48:45
Long product name DELL PN350M stylus pen 18 g Black:

PN350M, 0.95 x 13.8 cm, AAAA, 18 g

DELL PN350M stylus pen 18 g Black:

Grab your black Dell Active Pen – PN350M and take notes or sketch a diagram on select 2-in-1 models as if you were writing with pen on paper.

Short summary description DELL PN350M stylus pen 18 g Black:

DELL PN350M, Laptop, Dell, Black, Inspiron 7590/ 7390 2-in-1, AAAA, 18 month(s)

Long summary description DELL PN350M stylus pen 18 g Black:

DELL PN350M. Device compatibility: Laptop, Brand compatibility: Dell, Product colour: Black. Weight: 18 g, Width: 9.5 mm, Height: 138 mm. Quantity per pack: 1 pc(s), Packaging type: Box, Package width: 173 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.