Canon logo

Canon CL-541XL ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
206423
Info modified on:
26 Feb 2024, 12:37:57
Bullet Points Canon CL-541XL ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow:
  • - Genuine Canon Ink produces on average 35% more quality prints than imitation cartridges²
  • - Genuine Canon Ink is 100% reliable so you can print with less stress²
  • - Genuine Canon Ink provides consistent quality prints 100% of the time²
  • - Return every toner ink and toner cartridge to be reused or recycled. It's free, easy and environmentally friendly
Long product name Canon CL-541XL ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow:

CL-541XL High Yield C/M/Y Colour Ink Cartridge

Canon CL-541XL ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow:

This high yield colour ink provides up to 2.2x more prints than the standard equivalent. The tri-colour ink tank with ChromaLife100 system is used for printing colour documents and photos. This 15ml colour ink cartridge allows you to print up to 400 pages of A4 documents at ISO/IEC 24711¹ standard.

Short summary description Canon CL-541XL ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow:

Canon CL-541XL, High (XL) Yield, Cyan, Magenta, Yellow, 15 ml, 1 pc(s), 400 pages, Single pack

Long summary description Canon CL-541XL ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow:

Canon CL-541XL. Cartridge capacity: High (XL) Yield, Supply type: Single pack, Colour ink page yield: 400 pages, Colour ink volume: 15 ml, Printing colors: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.