location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN UH3238 mobile device dock station Tablet/Smartphone Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C Travel Dock with Power Pass-Through
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UH3238-AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710469340635 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63221
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:50
The date of the most recent change of the data-sheet in Icecat's system
ATEN UH3238-AT user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN UH3238 mobile device dock station Tablet/Smartphone Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5-in-1 travel dock that includes one audio port, two USB Type-A ports, one HDMI port, and one USB-C DC in port
  • - Supports USB PD 3.0 for charging up to 92W via USB-C PD power adapter – power profiles include 5V, 9V, 15V, 20V
  • - Supports DP 1.4 Alt mode with up to 4K (3840 x 2160) @ 60Hz for superior video output
  • - HDMI (3D, Deep Color, 4K); HDCP 2.2 compliant
  • - Plug and Play – no drivers needed
  • - Works with all major operating systems: Windows®, macOS X, iPad Pro (USB-C), and Android
  • - Compatible with Thunderbolt™3 (USB-C)
  • - Compact, lightweight design for mobile workstation
Long product name ATEN UH3238 mobile device dock station Tablet/Smartphone Black, Silver :
The short editorial description of ATEN UH3238 mobile device dock station Tablet/Smartphone Black, Silver

USB-C Travel Dock with Power Pass-Through
More>>>
ATEN UH3238 mobile device dock station Tablet/Smartphone Black, Silver:
The official marketing text of ATEN UH3238 mobile device dock station Tablet/Smartphone Black, Silver as supplied by the manufacturer

Designed and made to be a portable and versatile connectivity solution, the UH3238 USB-C Travel Dock with Power Pass-Through contains 5 essential ports – one audio port, two USB Type-A ports, one HDMI port, and one USB-C DC in port – to provide connectivity and power supply for users that travel and require mobile office scenarios. The Thunderbolt™ 3 and USB 3.2 Gen 1- compatible interface guarantees superior data transmission speed up to 5 Gbps. With the support for up to 4K HDMI (3840 x 2160 @ 60Hz), the device allows users to multitask at stunningly realistic UHD resolution. The UH3238 boasts a plug-and-play design and is compatible with all major operating systems (Windows®, macOS X, iPadOS, and Android). Weighing at just 44g, it is a compact, yet competent, and ideal data and power transmission solution for every mobile workstation ecosystem.

Short summary description ATEN UH3238 mobile device dock station Tablet/Smartphone Black, Silver:
This short summary of the ATEN UH3238 mobile device dock station Tablet/Smartphone Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN UH3238, Universal, USB Type-C, Black, Silver

Long summary description ATEN UH3238 mobile device dock station Tablet/Smartphone Black, Silver:
This is an auto-generated long summary of ATEN UH3238 mobile device dock station Tablet/Smartphone Black, Silver based on the first three specs of the first five spec groups.

ATEN UH3238. Basic device type: Tablet/Smartphone, Brand compatibility: Universal. Docking connector type: USB Type-C. Width: 32 mm, Depth: 90 mm, Height: 8.2 mm, Weight: 50 g. Product colour: Black, Silver

Performance
Basic device type *
Tablet/Smartphone
Brand compatibility *
Universal
Product colour
Black, Silver
Material
Aluminium
Maximum refresh rate
60 Hz
Maximum resolution
3840 x 2160 pixels
HDCP
Yes
Plug and Play
Yes
Deep colour support
Yes
HDCP version
2.2
USB Type-C DisplayPort Alternate Mode
Yes
3D compatibility
Yes
Mobile operating systems supported
Android 10, Android 10.0, Android 8.0, Android 9.0, iPadOS
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 IoT Enterprise, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 11, Windows 11 x64
Mac operating systems supported
Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 11.0 Big Sur
Network
Bluetooth *
No
Ports & interfaces
Docking connector type *
USB Type-C
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
USB Type-C ports quantity
1
USB Power Delivery
Yes
USB Power Delivery revision
3.0
USB Power Delivery up to
92 W
Audio output *
3.5 mm
Combo headphone/mic port
Yes
Ports & interfaces
HDMI *
Yes
HDMI connector type
Full-size
HDMI ports quantity
1
Energy Management
Power source type
USB
DC input voltage
5 V
Weight & Dimensions
Width
32 mm
Depth
90 mm
Height
8.2 mm
Weight
50 g
Packaging Data
Quantity
1
Package weight
110 g
Operational Conditions
Operating temperature range (T-T)
0 - 40 °C
Storage temperature range (T-T)
-20 - 60 °C
Operating relative humidity range
0 - 80%
Logistics data
Master (outer) case net weight
1 kg
Quantity per master (outer) case
20 pc(s)
Master (outer) case width
240 mm
Master (outer) case length
340 mm
Master (outer) case height
170 mm
Master (outer) case weight
2.5 kg
Country of origin
China
Harmonized System (HS) code
84719000
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
España 2 distributor(s)
Australia 1 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)