location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision E29w-20 LED display 73.7 cm (29") 2560 x 1080 pixels UltraWide Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E29w-20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62CEGAT3CH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195713831673 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26937
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jun 2024 18:25:37
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkVision E29w-20 LED display 73.7 cm (29") 2560 x 1080 pixels UltraWide Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 73.7 cm (29") LED IPS
  • - UltraWide Full HD 2560 x 1080 pixels 21:9
  • - 90 Hz 6 ms 300 cd/m² 1000:1
  • - 36 W
Long product name Lenovo ThinkVision E29w-20 LED display 73.7 cm (29") 2560 x 1080 pixels UltraWide Full HD Black :
The short editorial description of Lenovo ThinkVision E29w-20 LED display 73.7 cm (29") 2560 x 1080 pixels UltraWide Full HD Black

29" 2560 x 1080 WLED, AMD FreeSync, Speakers 2x3W
More>>>
Lenovo ThinkVision E29w-20 LED display 73.7 cm (29") 2560 x 1080 pixels UltraWide Full HD Black:
The official marketing text of Lenovo ThinkVision E29w-20 LED display 73.7 cm (29") 2560 x 1080 pixels UltraWide Full HD Black as supplied by the manufacturer

ULTRAWIDE MONITOR FOR NEXT-LEVEL PRODUCTIVITY

A pathbreaker for ultrawide business monitors, the ThinkVision E29w-20 brings together brilliant technology and modern design in an immersive display like no other. Its ultrawide, 29-inch In-Plane Switching panel offers more screen space and a wide field of view, so content creators and multitaskers can see wider and do more. The 2560 x 1080 pixel resolution delivers precise display quality so creators can catch every detail. Featuring a 21:9 aspect ratio, multitaskers have no trouble working on multiple windows simultaneously. Natural Low Blue Light technology built into the E29w-20 ensures eye protection without sacrificing color accuracy. An ergonomic stand, offering tilt, swivel, and lift functions, makes it easy to adjust and comfortable to use. A comprehensive multimedia experience is assured with in-built 2 x 3W modular speakers that deliver crisp and clear sound to watch a video or jump onto a virtual conference.

Short summary description Lenovo ThinkVision E29w-20 LED display 73.7 cm (29") 2560 x 1080 pixels UltraWide Full HD Black:
This short summary of the Lenovo ThinkVision E29w-20 LED display 73.7 cm (29") 2560 x 1080 pixels UltraWide Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision E29w-20, 73.7 cm (29"), 2560 x 1080 pixels, UltraWide Full HD, LED, 6 ms, Black

Long summary description Lenovo ThinkVision E29w-20 LED display 73.7 cm (29") 2560 x 1080 pixels UltraWide Full HD Black:
This is an auto-generated long summary of Lenovo ThinkVision E29w-20 LED display 73.7 cm (29") 2560 x 1080 pixels UltraWide Full HD Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision E29w-20. Display diagonal: 73.7 cm (29"), Display resolution: 2560 x 1080 pixels, HD type: UltraWide Full HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speakers. VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
73.7 cm (29")
Display resolution *
2560 x 1080 pixels
HD type *
UltraWide Full HD
Native aspect ratio *
21:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touch screen *
No
Display brightness (typical)
300 cd/m²
Response time
6 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
90 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.7 million colours
Response time (fast)
4 ms
Pixel pitch
0.2628 x 0.2628 mm
Pixel density
96 ppi
Viewable size, horizontal
67.3 cm
Viewable size, vertical
28.4 cm
Color depth
8 bit
Colour gamut standard
sRGB
Color gamut
99%
sRGB coverage (typical)
99%
Performance
AMD FreeSync *
Yes
Multimedia
Built-in speakers *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
6 W
Built-in microphone
No
Design
Product colour *
Black
Detachable stand
Yes
Certification
ENERGY STAR, CCC, TCO 8.0, TCO Edge 2.0, EPEAT Gold, RoHS (EU 2002/95/EC), Tier 1, TÜV, Windows Certification
Ports & interfaces
Built-in USB hub *
No
HDMI *
Yes
Ports & interfaces
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Audio output
Yes
Ergonomics
VESA mounting *
Yes
VESA mounting interfaces
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
15.5 cm
Swivelling
Yes
Swivel angle range
0 - 360°
Tilt adjustment
Yes
Tilt angle
-5 - 22°
On Screen Display (OSD)
Yes
Energy Management
Power consumption *
36 W
Power consumption (max)
45 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Packaging Content
Stand included
Yes
Cables included
AC, HDMI
Quick start guide
Yes
HDMI cable length
1.8 m
Weight & Dimensions
Width (with stand)
688.4 mm
Depth (with stand)
220 mm
Weight (with stand)
6.6 kg
Width (without stand)
688.4 mm
Depth (without stand)
47.5 mm
Height (without stand)
320 mm
Weight (without stand)
4.4 kg
Bezel width (side)
1.8 mm
Bezel width (top)
1.8 mm
Bezel width (bottom)
2.64 cm
Packaging Data
Package width
395 mm
Package depth
796 mm
Package height
155 mm
Package weight
8.5 kg
Country Distributor
Switzerland 1 distributor(s)