location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia N76 6.1 cm (2.4") 700 mAh Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N76
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0029376
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46710
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:02:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia N76 6.1 cm (2.4") 700 mAh Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 6.1 cm (2.4") 240 x 320 pixels
  • - Bluetooth 2.0+EDR
  • - Single camera
  • - 700 mAh
Long product name Nokia N76 6.1 cm (2.4") 700 mAh Red :
The short editorial description of Nokia N76 6.1 cm (2.4") 700 mAh Red

N76 Red
More>>>
Short summary description Nokia N76 6.1 cm (2.4") 700 mAh Red:
This short summary of the Nokia N76 6.1 cm (2.4") 700 mAh Red data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia N76, 6.1 cm (2.4"), 240 x 320 pixels, Red

Long summary description Nokia N76 6.1 cm (2.4") 700 mAh Red:
This is an auto-generated long summary of Nokia N76 6.1 cm (2.4") 700 mAh Red based on the first three specs of the first five spec groups.

Nokia N76. Display diagonal: 6.1 cm (2.4"), Display resolution: 240 x 320 pixels. Rear camera type: Single camera. Battery performance: 700 mAh. Product colour: Red. Weight: 115 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 10:15:31
Uk has collected 61 expert reviews for Nokia N76 6.1 cm (2.4") 700 mAh Red and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
letsgomobile.org/en
Updated:
2013-11-09 10:15:28
A t this time, the most mobile phones are designed in tight form and have trendy colors. Nokia follows this trend completely and designs trendy mobiles with striking colors. The Nokia N76 is such a design mobile, which is available in red and black. It...
70%
gadgetspeak.com
Updated:
2013-11-09 10:15:28
As with all phones now - this is much more than just a device for ordering a pizza. All the usual culprits are here : MP3 player, camera, FM radio, voice recorder and PIM (Personal Information Manager) functions. Even as a messaging device it isnt lim...
70%
techradar.com
Updated:
2013-11-09 10:15:29
Nokias no stranger to innovative and groundbreaking designs. But that doesnt mean its too proud to take a few style tips. Nokias latest N series phone, a symphony in metal and glass, pays tribute some of the best elements of Mototorolas RAZR desig...
Good Sleek looks, 2.0 megapixel camera, Symbian smartphone functionality, Front-mounted media player controls...
Bad Long and wide, No Wi-Fi , No GPS...
Bottom line Nokias no stranger to innovative and groundbreaking designs. But that doesnt mean its too proud to take a few style tips. Nokias latest N series phone, a symphony in metal and glass, pays tribute some of the best elements of Mototorolas RAZR desig...
90%
T3.com
Updated:
2013-11-09 10:15:29
Smartphones arent usually sexy. Like the brainy kids at school, they rarely match their clever-clever attitude with eye-popping good looks. The N76, however, is a price amongst smartphones. Clad in metal and glass it feels hefty in the hand as well...
Good Thin shell, MP3 playback buttons, Powerful smartphone features.
Bad Fixed key functions, Dodgy camera.
Bottom line Be proud of your smartphone in public, just dont go taking any photos with it...
80%
goodgearguide.com.au
Updated:
2013-11-09 10:15:29
Sporting one-touch music controls on its exterior, an eye-catching design featuring chrome and glass, a 2 megapixel camera and 3G connectivity, Nokias clamshell N76 seems like an ideal multimedia phone, but some faults in design prevent it from being...
Good Stylish and eye-catching design, external display can read messages, external music controls, interface speed...
Bad No HSDPA, flip design, only a 2 megapixel camera, impossible to keep clean, headphone jack obscures flip, rear cover difficult to remove, flimsy SIM card adapter, battery life The Final Word The N76 is an attractive multimedia phone with a fair feature...
Bottom line The N76 is an attractive multimedia phone with a fair features list, but a few issues in design prevent it from being great.
70%
3g.co.uk
Updated:
2013-11-09 10:15:30
Nokia N76 Review by 3G.co.uk editorial staff. See 3Gs best deal on the Nokia N76- click here The Nokia N76 was first introduced in January 2007 at the Las Vagas CES 2007 exhibition and then launched on 5th May 2007. It’s a 3G Smartphone and is the l...
87%
Zdnet.com.au
Updated:
2013-11-09 10:15:30
first take Nokias latest N series clamshell is a shiny 3G multimedia phone with dual displays, a standard 3.5mm headphone jack for music, and support for Windows DRM.
0%
theregister.co.uk
Updated:
2013-11-09 10:15:30
Like the Motorola, the Nokia handset has two screens - a rather fine 2.4in, 240 x 320 resolution, 16m-colour job with adjustable brightness as the main screen, and a one-third size 262,144-colour, 128 x 160 display on the back of the flip. When the...
Bottom line Fashion accessory or smart phone? The N76 is easy to use, comes with a reasonable suite of functions and - in red at least - doesnt look half bad. The music player is top drawer, while the web browser isnt too shabby either. Avoid the black, unless...
77%
cgena.com
Updated:
2016-11-27 01:49:05
Slick and Shine Nokia N76 seems to have everything that the market likes today: an external display, a row of backlit music buttons on the front, and a metallic finish around the buttons and camera on the back. The thing is; I don't feel like looking a...
0%
Mobile88.com
Updated:
2016-11-27 01:49:05
Nokia Malaysia (M) Sdn Bhd / Avaxx 1-300-88-1600 7/10 9/10 8/10 7/10 8/10+ Protected MicroSD slot+ 3G capable+ 2.0 MP camera- Rigid Folder- Paintjob problems Handset Charger Micro-USB data cable Nokia PC Suite CD User Guide The N76 is a sleek, clam...
80%
Brand Image Product code Product Stock Price from
Nokia

Nokia N76 6.1 cm (2.4") 700 mAh Black
(show image)
0023930 N76 0.00
(excl. VAT)
0 (incl. VAT)