IBM logo

IBM eServer System x3400 server 4 TB Tower (5U) Intel® Xeon® 5000 Sequence E5310 1.6 GHz 2 GB DDR2-SDRAM 835 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27269
Info modified on:
19 Jul 2024, 20:16:11
Warranty:
Three year parts and labour, Onsite Repair.
Long product name IBM eServer System x3400 server 4 TB Tower (5U) Intel® Xeon® 5000 Sequence E5310 1.6 GHz 2 GB DDR2-SDRAM 835 W:

System x3400, Quad Core Intel Xeon Processor E5310 1.60GHz/1066 MHz (8MB L2 cache), 2048MB PC2-5300 DDR2 SDRAM (Chipkill), SAS HD (open bay), CD-RW/DVD-ROM Combo, ServRAID 8K-l SAS Controller, Gigabit Ethernet, ATI RN50 16MB, 835W power supply

Short summary description IBM eServer System x3400 server 4 TB Tower (5U) Intel® Xeon® 5000 Sequence E5310 1.6 GHz 2 GB DDR2-SDRAM 835 W:

IBM eServer System x3400, 1.6 GHz, E5310, 2 GB, DDR2-SDRAM, 4 TB, Tower (5U)

Long summary description IBM eServer System x3400 server 4 TB Tower (5U) Intel® Xeon® 5000 Sequence E5310 1.6 GHz 2 GB DDR2-SDRAM 835 W:

IBM eServer System x3400. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 1.6 GHz, Processor: E5310. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 4 TB. Power supply: 835 W. Chassis type: Tower (5U)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.