location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Multi Level Cell 1.28 TB PCI Express MLC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multi Level Cell
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
641027-B21
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49790
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:37:10
The date of the most recent change of the data-sheet in Icecat's system
Warranty: 3 Years
Long product name HP Multi Level Cell 1.28 TB PCI Express MLC :
The short editorial description of HP Multi Level Cell 1.28 TB PCI Express MLC

1280GB, PCI Express, 450g
More>>>
HP Multi Level Cell 1.28 TB PCI Express MLC:
The official marketing text of HP Multi Level Cell 1.28 TB PCI Express MLC as supplied by the manufacturer

HP IO Accelerators for ProLiant Servers are PCIe card-based direct-attach solid state storage technology solutions for application performance enhancement. Based on Multi-Level Cell (MLC) and Single Level Cell (SLC) NAND Flash technology, these devices are ideal for low latency workloads requiring high transaction rates and real-time data access.

HP IO Accelerators provide low latency and high performance IO for datacenter systems.
High performance IO solutions for database workloads, virtualization, and data analytics. Reduced time for data center maintenance tasks such as backups, recoveries, and batch jobs. Performance: As low as 15 microsecond write latency, up to 935,000 write IOPS, up to 892,000 read IOPS, up to 3 GB/s Bandwidth. Industry-leading capacity: Up to 3.0 TB. Enterprise Endurance: Wear leveling, predictive monitoring and management, and warranty forecasting. Enterprise Reliability: Adaptive flashback technology for on-card redundancy with no downtime on multi-chip failures.

Short summary description HP Multi Level Cell 1.28 TB PCI Express MLC:
This short summary of the HP Multi Level Cell 1.28 TB PCI Express MLC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Multi Level Cell, 1.28 TB

Long summary description HP Multi Level Cell 1.28 TB PCI Express MLC:
This is an auto-generated long summary of HP Multi Level Cell 1.28 TB PCI Express MLC based on the first three specs of the first five spec groups.

HP Multi Level Cell. Solid-state drive capacity: 1.28 TB

Features
Solid-state drive capacity *
1.28 TB
Interface *
PCI Express
Memory type *
MLC
Weight & Dimensions
Width
223 mm
Weight & Dimensions
Depth
243.3 mm
Height
63.5 mm
Weight
450 g
Other features
Product colour
Black
Internal
Yes