location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GIGABYTE EAGLE GeForce RTX 3060 Ti OC 8G NVIDIA 8 GB GDDR6

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GIGABYTE Check ‘GIGABYTE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EAGLE
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GeForce RTX 3060 Ti EAGLE OC 8G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GV-N306TEAGLE OC-8GD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719331307769 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘GIGABYTE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GIGABYTE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174350
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:28:56
The date of the most recent change of the data-sheet in Icecat's system
GIGABYTE GV-N306TEAGLE OC-8GD user manual (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points GIGABYTE EAGLE GeForce RTX 3060 Ti OC 8G NVIDIA 8 GB GDDR6
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - NVIDIA Ampere Streaming Multiprocessors
  • - 2nd Generation RT Cores
  • - 3rd Generation Tensor Cores
  • - Powered by GeForce RTX™ 3060 Ti
  • - Integrated with 8GB GDDR6 256-bit memory interface
  • - WINDFORCE 2X Cooling System with alternate spinning fans
  • - 100mm unique blade fans
  • - RGB Fusion 2.0
  • - Protection back plate
Long product name GIGABYTE EAGLE GeForce RTX 3060 Ti OC 8G NVIDIA 8 GB GDDR6 :
The short editorial description of GIGABYTE EAGLE GeForce RTX 3060 Ti OC 8G NVIDIA 8 GB GDDR6

8GB, GDDR6, 256-bit, 1695MHz boost clock, 2xHDMI, 2xDisplayPort, RGB
More>>>
GIGABYTE EAGLE GeForce RTX 3060 Ti OC 8G NVIDIA 8 GB GDDR6:
The official marketing text of GIGABYTE EAGLE GeForce RTX 3060 Ti OC 8G NVIDIA 8 GB GDDR6 as supplied by the manufacturer

NVIDIA AMPERE ARCHITECTURE
The all-new NVIDIA Ampere architecture delivers the ultimate play, featuring advanced 2nd generation Ray Tracing Cores and 3rd generation Tensor Cores with greater throughput.

RTX. IT’S ON.
Experience today’s biggest blockbusters like never before with the visual fidelity of real-time ray tracing and the ultimate performance of AI-powered DLSS.

DLSS AI ACCELERATION
NVIDIA DLSS is groundbreaking AI rendering that boosts frame rates with uncompromised image quality using the dedicated AI processing Tensor Cores on GeForce RTX. This gives you the performance headroom to crank up settings and resolutions for an incredible visual experience. The AI revolution has come to gaming.

VICTORY MEASURED IN MILLISECONDS
NVIDIA Reflex delivers the ultimate competitive advantage. The lowest latency. The best responsiveness. Powered by GeForce RTX 30 Series GPUs and NVIDIA® G-SYNC® monitors. Acquire targets faster, react quicker, and increase aim precision through a revolutionary suite of technologies to measure and optimize system latency for competitive games.

UP YOUR CREATIVE GAME
Take your creative projects to a new level with GeForce RTX 30 Series GPUs. Delivering AI-acceleration in top creative apps. Backed by the NVIDIA Studio platform of dedicated drivers and exclusive tools. And built to perform in record time. Whether you’re rendering complex 3D scenes, editing 8K video, or livestreaming with the best encoding and image quality, GeForce RTX GPUs give you the performance to create your best.

STREAM LIKE A BOSS
Steal the show with incredible graphics and smooth, stutter-free live streaming. Next-generation hardware encoding and decoding combine to show off all your best moments in exquisite detail. And the all-new NVIDIA Broadcast app gives you powerful AI capabilities to improve audio and video quality with effects like virtual background, webcam auto frame, and microphone noise removal. So you can give your audience your best—every time.

DIRECTX 12 ULTIMATE
Developers can now add even more amazing graphics effects to Microsoft Windows-based PC games. GeForce RTX graphics cards deliver advanced DX12 features like ray tracing and variable rate shading, bringing games to life with ultra-realistic visual effects and faster frame rates.

WINDFORCE 2X COOLING SYSTEM
The WINDFORCE 2X cooling system features 2X100mm unique blade fans, alternate spinning, 4 composite copper heat pipes direct touch GPU, 3D active fan and Screen cooling, which together provide high efficiency heat dissipation.

ALTERNATE SPINNING
Alternate Spinning can reduce the turbulence of adjacent fans and increase air pressure.

SMOOTH AIRFLOW
GIGABYTE turns the adjacent fans in the opposite direction, so that the airflow direction between the two fans is the same, reducing the turbulence and enhancing the airflow pressure.

3D ACTIVE FAN
The 3D Active Fan provides semi-passive cooling, and the fans will remain off when the GPU is in a low load or low power game.

UNIQUE BLADE FAN
The airflow is spilt by the triangular fan edge, and guided smoothly through the 3D stripe curve on the fan surface.

GRAPHENE NANO LUBRICANT
Graphene nano lubricant can extend the life of fan by 2.1 times, close to the life of double ball bearing, and is quieter.

SCREEN COOLING
Extended heatsink design allows air flow to pass through, providing better heat dissipation.

HEAT PIPES DIRECT TOUCH
The shape of the pure copper heat pipe maximizes the direct contact area with the GPU. The heat pipe also covers the VRAM through a large metal plate contact to ensure proper cooling.

RGB FUSION 2.0
With 16.7M customizable color options and numerous lighting effects, you can choose lighting effects or synchronize with other AORUS devices.

PROTECTION BACK PLATE
The back plate not only provides an aesthetical shape, but also enhances the structure of the graphics card to provide complete protection.

POWER INDICATOR
When experiencing any power supply abnormality, the indicator will alert gamers by flashing light.

FRIENDLY PCB DESIGN
Fully automated production process ensures top quality of the circuit boards and eliminates sharp protrusions of the solder connectors seen on the conventional PCB surface. This friendly design prevents your hands from getting cut or inadvertently damaging components when making your build.

EXTREME DURABILITY AND OVERCLOCKING
The graphics card uses the better power phase design to allow the MOSFET to operate at lower temperature, and over-temperature protection design and load balancing for each MOSFET, plus the Ultra Durable certified chokes and capacitors, to provide excellent performance and longer system life.

AORUS ENGINE
The cutting edge intuitive interface allows you to adjust the clock speed, voltage, fan performance and power target in real-time according to your game’s requirements.

Short summary description GIGABYTE EAGLE GeForce RTX 3060 Ti OC 8G NVIDIA 8 GB GDDR6:
This short summary of the GIGABYTE EAGLE GeForce RTX 3060 Ti OC 8G NVIDIA 8 GB GDDR6 data-sheet is auto-generated and uses the product title and the first six key specs.

GIGABYTE EAGLE GeForce RTX 3060 Ti OC 8G, GeForce RTX 3060 Ti, 8 GB, GDDR6, 256 bit, 7680 x 4320 pixels, PCI Express x16 4.0

Long summary description GIGABYTE EAGLE GeForce RTX 3060 Ti OC 8G NVIDIA 8 GB GDDR6:
This is an auto-generated long summary of GIGABYTE EAGLE GeForce RTX 3060 Ti OC 8G NVIDIA 8 GB GDDR6 based on the first three specs of the first five spec groups.

GIGABYTE EAGLE GeForce RTX 3060 Ti OC 8G. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 3060 Ti, Processor frequency: 1695 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit, Memory clock speed: 14000 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express x16 4.0. Cooling type: Active, Number of fans: 2 fan(s), Illumination colour: Multi

Processor
CUDA *
Yes
CUDA cores
4864
Graphics processor family *
NVIDIA
Graphics processor *
GeForce RTX 3060 Ti
Processor frequency *
1695 MHz
Maximum resolution *
7680 x 4320 pixels
Parallel processing technology support *
Not supported
Maximum displays per videocard
4
FireStream
No
Memory
Discrete graphics card memory *
8 GB
Graphics card memory type *
GDDR6
Memory bus *
256 bit
Memory clock speed
14000 MHz
Number of pipelines
4
Memory bandwidth (max)
448 GB/s
Ports & interfaces
Interface type *
PCI Express x16 4.0
HDMI ports quantity *
2
HDMI version
2.1
DisplayPorts quantity *
2
DisplayPort version
1.4a
Performance
TV tuner integrated *
No
DirectX version *
12.0
OpenGL version *
4.6
HDCP
Yes
Dual-link DVI *
No
NVIDIA G-SYNC
Yes
NVIDIA Ansel
Yes
Design
Cooling type *
Active
Cooling technology
GIGABYTE WINDFORCE 2X
Number of fans
2 fan(s)
Fan diameter
10 cm
Illumination
Yes
Illumination colour
Multi
Product colour
Black
Energy Management
Minimum system power supply *
600 W
Supplementary power connectors
1x 8-pin
Weight & Dimensions
Depth
41 mm
Height
124 mm
Packaging Data
Packaging type
Box
Packaging Content
Manual
Yes
Country Distributor
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
United Kingdom 1 distributor(s)