location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 100 Headset Wired Head-band Office/Call center Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GXD1B60597
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195348450997 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144870
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2024 12:52:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo 100 Headset Wired Head-band Office/Call center Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Comfort fit ear piece
  • - Adjustable Headband and Boom Arm
  • - 180 Degree Microphone
  • - Fits standard 3.5mm port with your laptop or workstation
Warranty: 1 Year Customer Replaceable Unit
Long product name Lenovo 100 Headset Wired Head-band Office/Call center Silver :
The short editorial description of Lenovo 100 Headset Wired Head-band Office/Call center Silver

20 Hz - 20 KHz, 32 Ohms, 2 x 30 mm, 98 dB, 3.5 mm, 1.2 m, 110 g, Silver
More>>>
Lenovo 100 Headset Wired Head-band Office/Call center Silver:
The official marketing text of Lenovo 100 Headset Wired Head-band Office/Call center Silver as supplied by the manufacturer

Headsets in the office are a key part of the modern workday. VOIP calls are quickly replacing traditional phone service and saving companies on big telecom costs. The Lenovo Essential Stereo Analog Headset is made for VOIP, offers an easy-swivel Mic boom, comfortable ear pieces, and plug and play with most Lenovo PC's.

Short summary description Lenovo 100 Headset Wired Head-band Office/Call center Silver:
This short summary of the Lenovo 100 Headset Wired Head-band Office/Call center Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 100, Wired, Office/Call center, 20 - 20000 Hz, 110 g, Headset, Silver

Long summary description Lenovo 100 Headset Wired Head-band Office/Call center Silver:
This is an auto-generated long summary of Lenovo 100 Headset Wired Head-band Office/Call center Silver based on the first three specs of the first five spec groups.

Lenovo 100. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Headphone frequency: 20 - 20000 Hz. Cable length: 1.2 m. Weight: 110 g. Product colour: Silver

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product colour *
Silver
Cable length
1.2 m
Plug and Play
Yes
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
USB connectivity
No
Bluetooth
No
Headphones
Ear coupling *
Circumaural
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Headphones
Headphone sensitivity
98 dB
Driver unit
3 cm
Microphone
Microphone type *
Boom
System Requirements
Windows operating systems supported
Yes
Operational Conditions
Operating temperature range (T-T)
-5 - 40 °C
Weight & Dimensions
Width
180 mm
Depth
185 mm
Height
55 mm
Weight
110 g
Packaging Content
Quantity
1
Country Distributor
Deutschland 1 distributor(s)