Epson logo

Epson TM-U220D Wired Dot matrix

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
201532
Info modified on:
14 Mar 2024, 19:36:22
Long product name Epson TM-U220D Wired Dot matrix:

TM-U220D, Serial Impact Dot Matrix, 4.7-6 lps, 76/69.5/57.5mm, USB, 24V DC, 31W, Black

Epson TM-U220D Wired Dot matrix:

EASY-TO-USE IMPACT PRINTER
If you need a hard worker that's easy to use and versatile, this is the ideal impact receipt printer.

Innovative, high-performance and reliable, the TM-U220 impact receipt printer series is exceptionally easy-to-use. Printing in 2-colour as standard, the series includes a host of features such as drop-in paper load, selectable auto-cutter and clamshell covers for fast access and maintenance.

Short summary description Epson TM-U220D Wired Dot matrix:

Epson TM-U220D, Dot matrix, 8.3 cm, 76 mm, Wired, USB 2.0, 64 dB

Long summary description Epson TM-U220D Wired Dot matrix:

Epson TM-U220D. Print technology: Dot matrix. Maximum roll diameter: 8.3 cm, Supported paper width: 76 mm. Connectivity technology: Wired, Standard interfaces: USB 2.0. Sound pressure level (printing): 64 dB, Mean time between failures (MTBF): 180000 h, Country of origin: Japan. Product colour: Grey

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.