location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC M300X data projector 3000 ANSI lumens LCD XGA (1024x768) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M300X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M300X
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40594
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NEC M300X data projector 3000 ANSI lumens LCD XGA (1024x768) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portable White
  • - LCD 3000 ANSI lumens
  • - Lamp 5000 h
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 635 - 7620 mm (25 - 300")
  • - Focus: Manual
  • - Ethernet LAN connection
  • - Built-in speakers 10 W
  • - 239 W
More>>>
Short summary description NEC M300X data projector 3000 ANSI lumens LCD XGA (1024x768) White:
This short summary of the NEC M300X data projector 3000 ANSI lumens LCD XGA (1024x768) White data-sheet is auto-generated and uses the product title and the first six key specs.

NEC M300X, 3000 ANSI lumens, LCD, XGA (1024x768), 2000:1, 635 - 7620 mm (25 - 300"), 0.6 - 13.8 m

Long summary description NEC M300X data projector 3000 ANSI lumens LCD XGA (1024x768) White:
This is an auto-generated long summary of NEC M300X data projector 3000 ANSI lumens LCD XGA (1024x768) White based on the first three specs of the first five spec groups.

NEC M300X. Projector brightness: 3000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 17.5 - 29 mm. Analog signal format system: NTSC, NTSC 4.43, PAL, SECAM. Serial interface type: RS-232

Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 21:41:03
Uk has collected 1 expert review for NEC M300X data projector 3000 ANSI lumens LCD XGA (1024x768) White and the rating is 99 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
99%