location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet 500ps large format printer Color 1200 x 600 DPI 1067 x 1897 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designjet 500ps
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7770C
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56864
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2021 09:53:28
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 24 Apr 2010
Product end of life date
Long product name HP Designjet 500ps large format printer Color 1200 x 600 DPI 1067 x 1897 mm :
The short editorial description of HP Designjet 500ps large format printer Color 1200 x 600 DPI 1067 x 1897 mm

Ultimate photo quality, improved colour accuracy
More>>>
HP Designjet 500ps large format printer Color 1200 x 600 DPI 1067 x 1897 mm:
The official marketing text of HP Designjet 500ps large format printer Color 1200 x 600 DPI 1067 x 1897 mm as supplied by the manufacturer

The HP Designjet 500ps Printer is a professional large format printer at an affordable price, delivering ultimate photo and line quality with continuous tones, smooth transitions and improved colour accuracy*.

Short summary description HP Designjet 500ps large format printer Color 1200 x 600 DPI 1067 x 1897 mm:
This short summary of the HP Designjet 500ps large format printer Color 1200 x 600 DPI 1067 x 1897 mm data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet 500ps, 1200 x 600 DPI, PCL 3, PostScript 3, 1067 x 1897 mm, 16 MB, 160 MB, 100 - 240V, 50/60Hz

Long summary description HP Designjet 500ps large format printer Color 1200 x 600 DPI 1067 x 1897 mm:
This is an auto-generated long summary of HP Designjet 500ps large format printer Color 1200 x 600 DPI 1067 x 1897 mm based on the first three specs of the first five spec groups.

HP Designjet 500ps. Maximum resolution: 1200 x 600 DPI, Page description languages: PCL 3, PostScript 3. Maximum print area: 1067 x 1897 mm. Internal memory: 16 MB, Maximum internal memory: 160 MB. Power requirements: 100 - 240V, 50/60Hz, Power consumption: 150 W. Compatible operating systems: Windows 95 Windows 98 Windows NT 4.0 Windows 2000 Mac OS v8.1, 8.6, 9.x

Printing
Color *
Yes
Maximum resolution *
1200 x 600 DPI
Page description languages *
PCL 3, PostScript 3
Paper Handling
Maximum print area *
1067 x 1897 mm
Roll paper
Yes
Ports & interfaces
USB port *
No
Parallel ports quantity
1
Performance
Internal memory
16 MB
Maximum internal memory
160 MB
Energy Management
Power requirements
100 - 240V, 50/60Hz
Power consumption
150 W
Operational Conditions
Operating temperature range (T-T)
15 - 35 °C
Operating relative humidity range
20 - 80%
Storage temperature range (T-T)
-40 - 70 °C
Operating temperature range (T-T)
59 - 95 °F
System Requirements
Mac compatibility
Yes
Compatible operating systems
Windows 95 Windows 98 Windows NT 4.0 Windows 2000 Mac OS v8.1, 8.6, 9.x
Sustainability
Sustainability certificates
ENERGY STAR
Weight & Dimensions
Dimensions (WxDxH)
1701.8 x 685.8 x 1053.5 mm
Weight
44.5 kg
Weight (imperial)
44.9 kg (99 lbs)
Packaging Data
Package weight
115.7 kg
Package dimensions (WxDxH)
1981.2 x 660.4 x 965.2 mm
Package dimensions (W x D x H)
1981.2 x 660.4 x 965.2 mm (78 x 26 x 38")
Package weight (imperial)
116.6 kg (257 lbs)
Other features
Line accuracy
0.38mm
Minimum line width
0.05 mm
Acoustic power emissions
65dB(A)
Acoustic pressure emissions
52 dB
Electromagnetic compatibility
ITE/EU EMC, FCC, DOC, ACA, MoC, CCIB, VCCI, MIC, BSMI
Safety
ITE/EU, CSA, NOM-1-NYCE, IRAM, CCIB/CCEE, GOST, PCBC