location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Pro MFP M479fnw, Print, copy, scan, fax, email, Scan to email/PDF; 50-sheet uncurled ADF

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Color LaserJet Pro MFP M479fnw, Print, copy, scan, fax, email, Scan to email/PDF; 50-sheet uncurled ADF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W1A78A#B19 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018996687 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 230733
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 08:55:26
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Color LaserJet Pro MFP M479fnw, Print, copy, scan, fax, email, Scan to email/PDF; 50-sheet uncurled ADF
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scan to email/PDF; 50-sheet uncurled ADF
  • - Print, copy, scan, fax, email
  • - Print speed up to 28 ppm (black) and 28 ppm (color)
  • - 600 x 600 dpi, Up to 38,400 x 600 enhanced dpi
Warranty: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Contact your Contractual Vendor or go to hp.com/support to learn about HP award winning service and support options in your region. (wty code 4G; wty ID A001)
Long product name HP Color LaserJet Pro MFP M479fnw, Print, copy, scan, fax, email, Scan to email/PDF; 50-sheet uncurled ADF :
The short editorial description of HP Color LaserJet Pro MFP M479fnw, Print, copy, scan, fax, email, Scan to email/PDF; 50-sheet uncurled ADF

Color LaserJet Pro MFP M479fnw
More>>>
HP Color LaserJet Pro MFP M479fnw, Print, copy, scan, fax, email, Scan to email/PDF; 50-sheet uncurled ADF:
The official marketing text of HP Color LaserJet Pro MFP M479fnw, Print, copy, scan, fax, email, Scan to email/PDF; 50-sheet uncurled ADF as supplied by the manufacturer

Lighten your workload, focus on your business Winning in business means working smarter. The HP Color LaserJet Pro MFP M479 is designed to let you focus your time where it’s most effective-growing your business and staying ahead of the competition.

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP Color LaserJet Pro MFP M479fnw, Print, copy, scan, fax, email, Scan to email/PDF; 50-sheet uncurled ADF:
This short summary of the HP Color LaserJet Pro MFP M479fnw, Print, copy, scan, fax, email, Scan to email/PDF; 50-sheet uncurled ADF data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Pro MFP M479fnw, Print, copy, scan, fax, email, Scan to email/PDF; 50-sheet uncurled ADF, Laser, Colour printing, 600 x 600 DPI, A4, Direct printing, Grey, White

Long summary description HP Color LaserJet Pro MFP M479fnw, Print, copy, scan, fax, email, Scan to email/PDF; 50-sheet uncurled ADF:
This is an auto-generated long summary of HP Color LaserJet Pro MFP M479fnw, Print, copy, scan, fax, email, Scan to email/PDF; 50-sheet uncurled ADF based on the first three specs of the first five spec groups.

HP Color LaserJet Pro MFP M479fnw, Print, copy, scan, fax, email, Scan to email/PDF; 50-sheet uncurled ADF. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 27 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Duplex functions: Copy. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Grey, White

Built to keep you—and your business—moving forward

Scan files directly to Microsoft® SharePoint®, email, USB, and network folders.[1]
Help save time by automating all the steps in a complicated workflow and apply saved settings.[2]
Print wirelessly with or without the network, stay connected with dual band Wi-Fi and Wi-Fi direct.[3][4][5]
Print effortlessly from any device, virtually anywhere, to any HP printer—securely through the cloud.

Best-in-class security--detect and stop attacks[6]

A suite of embedded security features help protect your MFP from being an entry point for attacks.[6]
Help ensure security of confidential information with optional PIN/Pull printing to retrieve print jobs.[7]
Optional HP JetAdvantage Security Manager lets you set configuration
Thwart potential attacks and take immediate action with instant notification of security issues.[11]

Simply designed to uncomplicate your day

Set up this MFP fast, and easily manage device settings to help increase overall printing efficiency.
Tackle tasks quickly and easily—with the simple 4.3” (10.9cm) color touchscreen.
Print Microsoft® office formatted files in addition to PDFs right off your USB drive.[8]
Avoid interruptions with an HP LaserJet MFP designed to be streamlined for maximum productivity.

Sustainability is smart business

Avoid frustrating reprints, wasted supplies, and service calls using Original HP toner cartridges.
Saves up to 18% energy over prior products.[10]
Help save energy with HP Auto-on/Auto-off technology. [12]

Printing
Duplex printing mode
Manual
Resolution color
600 x 600 DPI
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
27 ppm
Print speed (color, normal quality, A4/US Letter)
27 ppm
Warm-up time
45 s
Time to first page (black, normal)
9.5 s
Time to first page (color, normal)
11.3 s
Print margin top (min)
4.23 mm
Print margin bottom (min)
4.23 mm
Print margin left (min)
4.23 mm
Print margin right (min)
4.23 mm
N-in-1 print function
Yes
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
27 cpm
Copy speed (colour, normal quality, A4)
27 cpm
Time to first copy (black, normal)
9.5 s
Time to first copy (color, normal)
11.1 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Duplex scanning *
Yes
Duplex scanning mode
Auto
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, Software, TWAIN, WIA, File
Scan speed (color)
20 ppm
Scan speed (black)
29 ppm
Image formats supported
TIFF, JPG
Document formats supported
PDF
Input colour depth
30 bit
Grayscale levels
256
Scan drivers
WIA, TWAIN
Fax
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
400 pages
Auto-redialing
Yes
Speed dialing
Yes
Fax speed dialing, max numbers
120
Fax forwarding
Yes
Fax broadcasting
119 locations
Fax delayed sending
Yes
Auto reduction
Yes
Features
Recommended duty cycle
750 - 4000 pages per month
Maximum duty cycle *
50000 pages per month
Duplex functions *
Copy
Digital sender
Yes
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5e, PCL 6, PostScript 3, URF, PWG, PDF
Printer fonts
Scalable, TrueType
All-In-One multitasking
Yes
Country of origin
China
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
300 sheets
Total output capacity *
150 sheets
Paper tray 1 input capacity
50 sheets
Paper tray 2 input capacity
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder capacity
50 sheets
Maximum number of input trays
3
Maximum input capacity
850 sheets
Maximum output capacity
150 sheets
Paper Handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Rough paper, Bond paper, Photo paper, Plain paper, Postcard, Letterhead, Labels, Recycled paper, Glossy paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Oficio, 16K
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, DL
Photo paper sizes
10x15 cm
Paper Handling
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 200 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN connection *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi Direct
Yes
Bluetooth
Yes
Security algorithms
PEAP, AES, WPA, SNMPv3, IPPS, EAP-TLS, HTTPS, WEP, TKIP, WPA2-Enterprise, SNMPv2, SSL/TLS
Mobile printing technologies
Google Cloud Print, Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
512 MB
Internal memory *
512 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
49 dB
Sound pressure level (scanning)
48 dB
Sound power level (printing)
6.3 dB
Design
Product colour *
Grey, White
Market positioning *
Business
Built-in display *
Yes
Display
CGD
Display diagonal
10.9 cm (4.3")
Touch screen
Yes
Control type
Touch
Colour display
Yes
Energy Management
Power consumption (average operating)
550 W
Power consumption (PowerSave)
0.06 W
Average power consumption while printing
550 W
Power consumption (ready)
20 W
Power consumption (sleep mode)
0.7 W
Power consumption (off)
0.06 W
Energy Star Typical Electricity Consumption (TEC)
0.358 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
Special features
HP ePrint
Yes
HP Auto-On/Auto-Off
Yes
HP Management tools
HP Printer Assistant, HP Utility (Mac), HP Device Toolbox, HP Web JetAdmin Software, HP JetAdvantage Security Manager, HP SNMP Proxy Agent, HP WS Pro Proxy Agent, Printer Administrator Resource Kit for HP Universal Print Driver
System Requirements
Windows operating systems supported
Windows 7, Windows 8.1, Windows 10, Windows 8, Windows 11
Mac operating systems supported
Mac OS X 10.14 Mojave, Mac OS X 10.13 High Sierra, Mac OS X 10.12 Sierra
Server operating systems supported
Windows Server 2008 R2, Windows Server 2012 R2, Windows Server 2016
Other operating systems supported
Android, iOS
Operational Conditions
Operating relative humidity range
20 - 70%
Storage temperature range (T-T)
-20 - 40 °C
Operating temperature range (T-T)
10 - 32.5 °C
Certificates
Certification
CISPR 32:2012/EN 55032:2012 - Class B, CISPR 32:2015/EN 55032:2015 - Class B, EN 61000-3-2:2014, EN 61000-3-3:2013, EN 55024:2010+A1:2015, FCC Title 47 CFR, Part 15 Class B / ICES-003, Issue 6
Sustainability
Doesn't contain
Mercury
Weight & Dimensions
Width
416 mm
Depth
461 mm
Height
400 mm
Weight
22.6 kg
Packaging Data
Package width
597 mm
Package depth
497 mm
Package height
490 mm
Package weight
26.2 kg
Packaging Content
Cartridge(s) included
Yes
Included cartridge capacity (black)
2400 pages
Included cartridge capacity (CMY)
1200 pages
Cables included
AC
Warranty card
Yes
Logistics data
Harmonized System (HS) code
8443310000
Technical Details
Number of carton per layer
4 pc(s)
Compliance certificates
CCC, GS mark
Other features
Number of users
10 user(s)
Recommended system requirements
2 GB available hard disk space, Internet connection, USB port, Internet browser.
Acoustic power emissions (ready)
34 dB
Acoustic pressure emissions bystander (ready)
14 dB
Source Testseek summary Average rating
Reviews
Updated:
2020-07-29 21:27:37
Uk has collected 1 expert review for HP Color LaserJet Pro MFP M479fnw, Print, copy, scan, fax, email, Scan to email/PDF; 50-sheet uncurled ADF and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 2 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
United Arab Emirates 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 1 distributor(s)
Disclaimer HP Color LaserJet Pro MFP M479fnw, Print, copy, scan, fax, email, Scan to email/PDF; 50-sheet uncurled ADF:
Disclaimer

[1] Requires an Internet connection to the printer. Services may require registration. App availability varies by country, language, and agreements. For details, see http://www.hpconnected.com
[2] Connect printer/MFP to the network and complete customization through the Embedded Web
[3] Wireless operations are compatible with 2.4 GHz and 5 GHz operations. App or software and HP ePrint account registration may also be required. Some features require purchase of an optional accessory. Learn more at http://www.hp.com/go/mobileprinting
[4] Feature is only supported by the HP Color LaserJet Pro MFP M479dw, M479fdw, and M477fnw. Wireless performance is dependent on physical environment and distance from access point, and may be limited during active VPN connections
[5] Feature is supported on the HP LaserJet Pro M479dw/M479fnw/M479fdw only. Mobile device needs to be connected directly to the Wi-Fi network of a wireless direct–capable MFP or printer prior to printing. Depending on mobile device, an app or driver may also be required. Learn more at http://www.hp.com/go/businessmobileprinting
[6] Based on HP review of 2019 published security features of competitive in-class printers. Only HP offers a combination of security features that can monitor to detect and automatically stop an attack then self-validate software integrity in a reboot. For a list of printers, visit http://www.hp.com/go/PrintersThatProtect. For more information: http://www.hp.com/go/printersecurityclaims
[7] Pin printing enabled via USB installed in rear of device.
[8] Microsoft and PowerPoint are U.S. registered trademarks of the Microsoft group of companies. Feature works with Microsoft Word and PowerPoint 2003 and later. Only Latin language fonts are supported.
[10] Based on HP Internal testing using normalized TEC Value, 2019.
[11] Instant threat notifications can appear on the device control panel when a potential threat occurs from malicious intent or there is a bug or vulnerability in the firmware code of the device. If this error raises concern, please contact your company IT representative or, if unavailable, HP Support, who can investigate the cause through analysis of device syslog data using a standard SIEM tool from McAfee, Splunk, Arcsight or SIEMonster. The control panel error message may show an error code on a blue screen during code signature checks or memory write intrusions.
[12] HP Auto-On/Auto-Off Technology capabilities subject to printer and settings; may require a firmware upgrade.

Technical specification disclaimers
EPEAT® registered where applicable. EPEAT registration varies by country. See http://www.epeat.net for registration status by country.
In box cartridges yield ~1,200 color composite (C/Y/M) and ~2,400 black pages based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see: http://www.hp.com/go/learnaboutsupplies. Pages may vary based on customer printing conditions.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Power consumption values typicallty based on measurement of 115V device.
Toner cartridges designed for distribution and use within a designated region only; will not work outside of designated region.
Declared yield value in accordance with ISO/IEC 19798. Actual yields vary considerably based on images printed and other factors. For more information, visit http://www.hp.com/go/learnaboutsupplies
Local printing requires mobile device and printer to be on the same network (usually Wi-Fi access points bridge wireless to wired connections) or have a direct wireless connection. Wireless performance is dependent on physical environment and distance from access point. Remote printing requires an Internet connection to an HP web-connected printer. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. For more information visit hp.com/go/mobileprinting.
First Copy Out from Ready and Simplex Copy Speed measured using ISO/IEC 29183, Duplex Copy Speed measured using ISO/IEC 24735, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application and document complexity.
Acoustic values are subject to change. For current information see http://www.hp.com/support. Configuration tested: base model, simplex printing, A4 paper at an average of 27 ppm.
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO 24734 Feature Test, A5 Landscape Feed. Speed may vary based on content, PC, media orientation, and media type.
Measured using ISO/IEC 17629. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Duty cycle is defined as the maximum number of pages per month of imaged output. This value provides a comparison of product robustness in relation to other HP LaserJet or HP Color LaserJet devices, and enables appropriate deployment of printers and MFPs to satisfy the demands of connected individuals or groups.
HP recommends that the number of pages per month of imaged output be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period
HP SureSupply alerts you when your print cartridge is running low and helps you purchase online or locally through HP or a participating retailer. For more information, visit http://www.hp.com/go/SureSupply; only available with Original HP supplies; Internet access required.
BA TEC is equal to Best TEC. Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Energy Star value typically based on measurement of 115V device.