icecat logo
Icecat: creating the world's largest open catalogue with 19377504 data-sheets & 35906 brands – register (free)
Jumbo logo

Goula 55239 building toy

Goula
Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25572
Info modified on:
26 Apr 2022, 15:57:14
Long product name Goula 55239 building toy:

Goula Farm Animals Twist & Play, 3+

Goula 55239 building toy:

Can you get the animals right in shape by twisting the correct elements? Or use your imagination and create your own designed animals. A first construction set that helps children connect and build the animals in their right shape and form.
- Develops coordination and hand-eye mpvement skills
- Develops the imagination

30 wooden pieces

Short summary description Goula 55239 building toy:

Goula 55239, Building set, 3 yr(s), Wood, 30 pc(s), 505 g

Long summary description Goula 55239 building toy:

Goula 55239. Product type: Building set, Recommended age (min): 3 yr(s), Material: Wood, Number of pieces: 30 pc(s). Package weight: 505 g

Specs
Recommended products
Similar products
Loading...
Specs +
Recommended products +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.