location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen Basic 952 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Basic 952 Footrest
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEFRB952 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717228180026
Category:
Small piece of furniture, usually made of plastic, which you place under a desk or table and rest your feet on to make it more comfortable to sit.
Foot Rests Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 257130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Nov 2023 14:33:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BakkerElkhuizen Basic 952 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight (capacity): 120 kg
  • - Plastic, Rubber, Steel
  • - Non-slip base Foldable
  • - Height adjustment
  • - Tilt angle: 0 - 48°
  • - Black
Long product name BakkerElkhuizen Basic 952 Black :
The short editorial description of BakkerElkhuizen Basic 952 Black

Basic 952, max. 120 kg, 420 x 320 x 80 mm, 5.9 kg
More>>>
BakkerElkhuizen Basic 952 Black:
The official marketing text of BakkerElkhuizen Basic 952 Black as supplied by the manufacturer

Basic 952

Easy adjustment with the feet for an optimal foot and leg support.

The Basic 952 footrest keeps your feet in an ergonomic position wonderfully grounded, for a better blood circulation. This encourages a better posture and more comfort during your workday. Easily adjust the optimal height and angle of the footrest with both of your feet. Your feet will have a good grip on the footrest, thanks to the non-slip material. The Basic 952 footrest is a long lasting and stable footrest made from high-quality materials. With the ideal height and angle of your feet you will enjoy better blood circulation, and this has a positive impact on your health and well-being.

Ergonomic requirements for footrests:

- Sufficiently large
- Non-slip and stable
- Height and inclination easily adjustable
- Height sufficiently compensating

Optimal height and angle.

The height adjustment range of the Basic 952 footrest is 80 mm to 290 mm. The adjustable tilt angle is between 0° and 48°. Footrests are known to boost blood circulation when they’re adjusted to angle the foot naturally. Choose the right height and angle for you, and work in a comfortable position.

Short summary description BakkerElkhuizen Basic 952 Black:
This short summary of the BakkerElkhuizen Basic 952 Black data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen Basic 952, Black, Plastic, Rubber, Steel, 120 kg, 0 - 48°, 42 cm, 31.5 cm

Long summary description BakkerElkhuizen Basic 952 Black:
This is an auto-generated long summary of BakkerElkhuizen Basic 952 Black based on the first three specs of the first five spec groups.

BakkerElkhuizen Basic 952. Product colour: Black, Material: Plastic, Rubber, Steel, Maximum weight (capacity): 120 kg. Platform width: 42 cm, Platform depth: 31.5 cm, Width: 420 mm

Ergonomic posture.
Ergonomic posture.

The Basic 952 footrest will bring your feet and legs to the right height and angle. The footrest will be raised to an ideal height and prevent unnecessary hanging of your legs and feet in the air. With this setup you can work in a healthier posture and reduce physical discomfort. The Basic 952 footrest will help you to work more productively and more comfortable during computer work.

Ergonomic background
Ergonomic background

Every VDU workstation should be perfectly adjusted to the user to enable a healthy and ergonomic way of working. This means that the office chair should ideally be adjusted to the person sitting on it. In addition, the optimal desk height is a basic requirement for an ergonomic sitting position. In situations where this is not possible, footrests can help to create a balance between the floor and the height of the table. In this way a footrest contributes to a better ergonomic sitting posture.

Multiply usable.
Multiply usable.

The Basic 952 footrest is an ideal feet and leg support for different work situations. You can use it everywhere to balance out insufficient height adjustment of a table or chair. Whether you use the footrest at your shared desk in the office, at the checkout in the supermarket, in laboratory or at your home-office, you can use it simply anywhere to keep your feet on the footrest while placing your legs horizontally to the floor.

Made of high quality, strong material.
Made of high quality, strong material.

This extremely strong footrest is made from high-quality materials such as steel and impact-resistant plastic (ABS) and is suitable for demanding, long-term use. The platform is 420 mm x 315 mm large, and its surface is non-slip, so you can place your feet in the most comfortable position without them slipping off. The Basic 952 footrest fits into any working environment and guarantees an ergonomic posture during work for more comfort.

Easy setup.
Easy setup.

The Basic 952 footrest can be easily adjusted in a few seconds. Simply adjust the height from a seated position with both of your feet. The stable stand and the anti-slip feet on the underside promise a firm working setup for your feet.

Features
Material
Plastic, Rubber, Steel
Product colour *
Black
Non-slip base
Yes
Rubber feet
Yes
Maximum weight (capacity)
120 kg
Height adjustment
Yes
Tilt angle
0 - 48°
Foldable
Yes
Weight & Dimensions
Platform width
42 cm
Platform depth
31.5 cm
Weight & Dimensions
Width
420 mm
Depth
320 mm
Height
80 mm
Height (min)
8 cm
Height (max)
29 cm
Weight
5.9 kg
Package width
370 mm
Package depth
470 mm
Package height
100 mm
Package weight
6.4 kg
Packaging type
Box
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)