location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL P2418HZ LED display 61 cm (24") 1920 x 1080 pixels Full HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24 Monitor for Video Conferencing: P2418HZM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-P2418HZM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184200407 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 397243
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Mar 2024 16:02:34
The date of the most recent change of the data-sheet in Icecat's system
Dell P2418HZm User’s Guide (9.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P2418HZm Outline Dimension (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P2418HZm Dell Display Manager User’s Guide (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL P2418HZ LED display 61 cm (24") 1920 x 1080 pixels Full HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 61.0cm (24") Full HD 1920 x 1080 LED IPS
  • - 6ms, 16:9, 250cd/m², 1000:1
  • - USB, VGA, HDMI, DisplayPort
Warranty: 3 Years Base Adv Ex
Long product name DELL P2418HZ LED display 61 cm (24") 1920 x 1080 pixels Full HD LCD Black :
The short editorial description of DELL P2418HZ LED display 61 cm (24") 1920 x 1080 pixels Full HD LCD Black

61.0cm (24") Full HD 1920 x 1080 LED IPS, 16:9, 250cd/m², 16.78M, 6ms, 178°/178°, 1000:1
More>>>
DELL P2418HZ LED display 61 cm (24") 1920 x 1080 pixels Full HD LCD Black:
The official marketing text of DELL P2418HZ LED display 61 cm (24") 1920 x 1080 pixels Full HD LCD Black as supplied by the manufacturer

Make business personal.
23.8-inch video conferencing monitor ideal for collaborating. Certified for Microsoft® Skype® for Business and Windows Hello.

Short summary description DELL P2418HZ LED display 61 cm (24") 1920 x 1080 pixels Full HD LCD Black:
This short summary of the DELL P2418HZ LED display 61 cm (24") 1920 x 1080 pixels Full HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL P2418HZ, 61 cm (24"), 1920 x 1080 pixels, Full HD, LCD, 6 ms, Black

Long summary description DELL P2418HZ LED display 61 cm (24") 1920 x 1080 pixels Full HD LCD Black:
This is an auto-generated long summary of DELL P2418HZ LED display 61 cm (24") 1920 x 1080 pixels Full HD LCD Black based on the first three specs of the first five spec groups.

DELL P2418HZ. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speakers. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Make business personal.
Make business personal.

23.8-inch video conferencing monitor ideal for collaborating. Certified for Microsoft® Skype® for Business and Windows Hello.
- Collaborate in stunning clarity: Experience first-class video conferencing with the 2MP Full HD infrared sensor camera, powerful 5W integrated speakers, and noise cancelling mic.
- Enhanced security with Windows Hello: The password-free sign-in is the fastest, most secure way to unlock your Windows 10 devices.
- Designed for productivity: Do more during your workday with Easy Arrange features, a narrow border, and hands-free commands with Microsoft Cortana.

The story is currently unavailable. Please, contact us.
Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
LED
Touch screen *
No
Display brightness (typical)
250 cd/m²
Response time
6 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1600 x 900, 1920 x 1080 (HD 1080)
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
8000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colours
Pixel pitch
0.2745 x 0.2745 mm
Pixel density
93 ppi
Display scan frequency (horizontal)
30 - 83 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
52.7 cm
Viewable size, vertical
29.6 cm
Viewable size diagonal
60.5 cm
DDC/CI
Yes
Color gamut
83%
3D compatibility
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speakers *
Yes
Built-in camera *
Yes
Number of speakers
2
RMS rated power
10 W
Megapixel
2.1 MP
Built-in microphone
Yes
Design
Market positioning *
Business
Product colour *
Black
Front bezel colour
Black
Feet colour
Black
Certification
TCO
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of upstream ports
1
USB Type-A downstream ports quantity
4
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
DisplayPorts quantity
1
Headphone out *
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
Microphone in
Yes
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
VESA mounting interfaces
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
12.5 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle
-5 - 21°
LED indicators
Yes
Energy Management
Energy efficiency class (SDR) *
D
Energy consumption (SDR) per 1000 hours *
15 kWh
Power consumption *
18.05 W
Power consumption (standby) *
0.3 W
Power consumption (off)
0.3 W
Power consumption (PowerSave)
13.83 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
Operational Conditions
Operating temperature range (T-T)
0 - 40 °C
Storage temperature range (T-T)
-20 - 60 °C
Operating relative humidity range
20 - 80%
Storage relative humidity range
10 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
5000 - 12192 m
Packaging Content
Stand included
Yes
Cables included
AC, DisplayPort, USB, VGA
Manual
Yes
Weight & Dimensions
Width (with stand)
549.8 mm
Depth (with stand)
180 mm
Height (with stand)
500.6 mm
Weight (with stand)
6.12 kg
Width (without stand)
549.8 mm
Depth (without stand)
51.1 mm
Height (without stand)
359.6 mm
Weight (without stand)
3.6 kg
Bezel width (side)
1.14 cm
Bezel width (top)
1.98 cm
Bezel width (bottom)
4.33 cm
Packaging Data
Package width
172 mm
Package depth
629.9 mm
Package height
433.1 mm
Package weight
8.25 kg
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
European Product Registry for Energy Labelling (EPREL) code
344926
Logistics data
Harmonized System (HS) code
85285210
Other features
On/off switch
Yes
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2020-07-01 03:58:33
Uk has collected 2 expert reviews for DELL 24 Monitor for Video Conferencing: P2418HZM and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Country Distributor
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Lithuania 1 distributor(s)
Nederland 1 distributor(s)
Disclaimer DELL P2418HZ LED display 61 cm (24") 1920 x 1080 pixels Full HD LCD Black:
Disclaimer

Actual configuration might differ from illustration