N 90 Built-in oven w / steam function, Stainless steel
Built-in oven with FullSteam and SLIDE&HIDE® - combining all heating types and steam cooking in a single oven with unrestricted access.
Baking and Roasting Assistant with Automatic Programmes: The duo for optimal baking at your command
Not quite sure how long to cook your sponge cake, roast beef, or lasagna? Our Baking and Roasting Assistant together with the Automatic Programmes do the trick. Suggestions for the ideal cooking time, temperature, and mode for many dishes are at your fingertips. Simply scroll and select. Confirm with a touch and start right away, the oven will do the rest. A convenience that makes baking all the sweeter.
CircoTherm®: Prepare up to four different dishes in one go
Cook a full-course dinner - on up to four levels – in one go. With CircoTherm®, you can bake your casserole, Cajun chicken, and more all at the same time. The high-speed targeted airflow ensures that your dishes stay juicy and distinct, so that the casserole stays casserol-y and the chickens Cajun-y. For a fast and easy family feast.
Sous-Vide Mode
Whatever gusto stirs up a memory – spicy fish, juicy vegetables, sweet fruit, tender meat or a bright red chilli – the Sous-Vide mode takes care of it at a constant, low temperature. And more: each delight preserves their aroma while keeping the texture of your vacuum-sealed dish.
Multipoint Meatprobe: Thermometer with three probes
When you’re the host, the last thing you want to do is to worry about how that roast will fare. Let your oven and the Multipoint Meatprobe help you create juicy, tender meats. Insert the probe into the poultry, choose the oven mode and temperature, set your roast's target temperature, and take a rest. Three gauges measure the turkey, and when its core temperature reaches your target temperature, the oven stops to heat. For a finely cooked feast.
Eco Clean with Base Clean: The duo for easy cleaning
Debating whether or not to make that chicken roast? With Eco Clean, there's no need to avoid the cleaning afterwards. The ecolytic coating traps the grease generated during baking, grilling and roasting and breaks it down with each cooking cycle. When the oven reaches high temperatures, the top, back and side walls clean themselves. Activate the self-regenerating programme regularly for a long-lasting effect. It will be completed by Base Clean for the cleaning of the base of the oven interior.
Home Connect: Connected living
Because life is about savouring the moment. With Home Connect you can relish the freedom of interacting with your smart home appliances from wherever you are. Make use of Home Connect’s extensive partner network and get inspired by your wifi-enabled appliances. Have them support you in your creative process, so you can spend precious time with friends and family. Live an inspired life, because every moment counts.
Comfort Flex extension rails: Grasp the baking sheet conveniently from the sides
With Comfort Flex, taking your turkey out of the oven has never been so trouble-free. With our fully extending rails, you can pull the tray all the way out. Handling that giant roast is a piece of cake – you can grab the tray easily from the sides with both hands. It’s also more comfortable as you’re away from the heat. The rails can be placed on the top, middle or bottom for convenience.
High resolution TFT-Display with Full Touch Control
Cooking should be intuitive, we think. Our full-colour, extra-large TFT-Display is high-contrast and high-resolution to make it easy for you to see. You can work directly on the Full Touch Control to set the time, adjust the temperature, and change from bake to grill. Simply touch or swipe the fast and user-friendly surface, just like you would on your phone. Full Touch – from finger-pointing precision to finger-licking goodness.
Slide&Hide®
See some magic and discover our disappearing door. Our Slide&Hide® Door smoothly fits under the oven – without reducing the oven’s size – so you can taste and baste with ease. No more awkward bending as you cart your cheesy casseroles and crispy kales away. Just pull up the comfortable rotating handle without changing your hand position to close when you’re done. Make room for magic. Make room for mouth-watering memories.
Neff B48FT78H0B, Medium, Electric, 71 L, 3450 W, 71 L, 3450 W
Neff B48FT78H0B. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Touch. Energy efficiency class: A+, Energy consumption (conventional): 0.87 kWh, Energy consumption (forced convection): 0.69 kWh. Bread & dough making programs: Dough. Lamps quantity: 2 lamp(s), Lamp type: Halogen