location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-X49 data projector Standard throw projector 3600 ANSI lumens 3LCD XGA (1024x768) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-X49
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H982040 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946680750
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159898
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson EB-X49 data projector Standard throw projector 3600 ANSI lumens 3LCD XGA (1024x768) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - High-quality bright images: 3LCD technology and equally high White and Colour Light Output
  • - Portable: Small and light enough to be carried and used across several rooms
  • - Wide connectivity options: Network-enabled and wireless capable
  • - Low total cost of ownership: Lamp life up to 12,000 hours in Eco mode
  • - Versatile and flexible control: Project from many sources with HDMI and optional wireless connectivity
Warranty: 3 years
Long product name Epson EB-X49 data projector Standard throw projector 3600 ANSI lumens 3LCD XGA (1024x768) White :
The short editorial description of Epson EB-X49 data projector Standard throw projector 3600 ANSI lumens 3LCD XGA (1024x768) White

3LCD, 3600 Lm, XGA (1024 x 768), 4:3, UHE 210 W, USB 2.0, RS-232C, LAN, VGA, HDMI, Composite, 302‎ x 249 x 87 mm, 2.7 Kg
More>>>
Epson EB-X49 data projector Standard throw projector 3600 ANSI lumens 3LCD XGA (1024x768) White:
The official marketing text of Epson EB-X49 data projector Standard throw projector 3600 ANSI lumens 3LCD XGA (1024x768) White as supplied by the manufacturer

Compact display, optional wireless
Combines the versatility to be positioned just about anywhere with excellent brightness and sharpness, plus low-maintenance performance.

Presentations become effortless, with the sharp, stylish EB-X49, which offers great performance in a remarkably versatile package. Long lamp life and trusted Epson durability offer peace of mind and minimal maintenance.

Bright, vivid content on a large scalable screen
Enjoy large scale presentations with crisp, clear text, as well as compelling imagery and video content, on screen sizes up to 300 inches. 3,600-lumen performance combines with a high contrast ratio of 16,000:1 to offer outstanding visual performance, even in well-lit rooms.

Years of uninterrupted meetings
With a lamp life of up to 12,000 hours in Eco mode.

Installation and placement flexibility
Automatic vertical and manual horizontal keystone correction provide greater flexibility as to where the projector can be placed in the room for distortion-free images and the wide optical zoom adds to the flexibility.

Network and wireless (optional)
Network capability (via RJ45) and optional wireless connectivity mean the EB-X49 can be added to a company network or upgraded for wireless device access at a later stage.

High-quality sound
This projector has a built-in 5W speaker to allow audio content to be heard clearly, without the need for additional external speakers.

Short summary description Epson EB-X49 data projector Standard throw projector 3600 ANSI lumens 3LCD XGA (1024x768) White:
This short summary of the Epson EB-X49 data projector Standard throw projector 3600 ANSI lumens 3LCD XGA (1024x768) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-X49, 3600 ANSI lumens, 3LCD, XGA (1024x768), 16000:1, 4:3, 762 - 7620 mm (30 - 300")

Long summary description Epson EB-X49 data projector Standard throw projector 3600 ANSI lumens 3LCD XGA (1024x768) White:
This is an auto-generated long summary of Epson EB-X49 data projector Standard throw projector 3600 ANSI lumens 3LCD XGA (1024x768) White based on the first three specs of the first five spec groups.

Epson EB-X49. Projector brightness: 3600 ANSI lumens, Projection technology: 3LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 6000 h, Service life of light source (economic mode): 12000 h. Focus: Manual, Focal length range: 16.9 - 20.28 mm, Aperture range (F-F): 1.49 - 1.72. Video processing: 10 bit, Video colour modes: Dynamic, Cinema, Presentation, sRGB, Blackboard. Serial interface type: RS-232C, HDMI connector type: Full-size

Country Distributor
Nederland 5 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
United Kingdom 6 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)