APC logo

APC EPDU1016M power distribution unit (PDU) 8 AC outlet(s) 1U Black

Data-sheet quality:
created/standardized by Icecat
Product views:
172366
Info modified on:
15 Oct 2024, 18:51:46
Warranty:
1 year repair or replace
Long product name APC EPDU1016M power distribution unit (PDU) 8 AC outlet(s) 1U Black:

Easy Rack PDU, Metered, 1U, 1 Phase, 3.7kW, 230V, 16A, 8 x C13 outlets, IEC60320 C20 inlet

APC EPDU1016M power distribution unit (PDU) 8 AC outlet(s) 1U Black:

APC Easy Metered Rack PDU EPDU1016M is Easy-to-install and easy-to-use PDU, making rack power distribution easy and intelligent. This provides real-time remote monitoring, power management of connected loads, and much more features than the average power strip. EPDU1016M has IEC 60320 C20 200-240V type inlet and eight IEC C13 type outlet sockets. This is horizontal rack mountable PDU in ultra light weight and smart, multifunctional new designed display. Full-featured user friendly network management web interface provides standards-based management via Web, SNMP, and Command Line Interface. Allows users to access, configure, and manage units from remote locations to save valuable time. Indicates overload and warning conditions based on the user-defined alarm thresholds. Alerts users of potential overloaded circuits. Quickly and easily upgrade firmware via network download for future product enhancements. Eliminates the need to replace products already installed in the field when new features are released. The packaging includes cable, installation guide, user manual and horizontal mounting brackets for quick and easy mounting in the rear of the enclosure. This can operate from -5° to +45°C temperation range and comes with 1 year of standard warranty. Full-featured network management interfaces that provide standards-based management via Web, SNMP, and Command Line Interface. Define alarm thresholds in order to avoid overloaded circuits. Network and visual alarms inform the user of possible problems.

Short summary description APC EPDU1016M power distribution unit (PDU) 8 AC outlet(s) 1U Black:

APC EPDU1016M, Metered, 1U, Single-phase, Horizontal, Aluminium, Black

Long summary description APC EPDU1016M power distribution unit (PDU) 8 AC outlet(s) 1U Black:

APC EPDU1016M. PDU types: Metered, Rack capacity: 1U, Type: Single-phase. AC outlets quantity: 8 AC outlet(s), AC outlet types: C13 coupler, Power plug: C20 coupler. Cable length: 2.5 m, Certification: CE, TUV. Monitoring: Current, Power, Voltage. Nominal input voltage: 200/208/230 V, Maximum current: 16 A, AC input frequency: 50 - 60 Hz

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.