location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN UH275Z-AT-G interface hub USB 2.0 480 Mbit/s Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-Port USB 2.0 HUB (including 2.6Amp power supply)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UH275Z-AT-G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423770317
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55026
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN UH275Z-AT-G interface hub USB 2.0 480 Mbit/s Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Provides 4 additional USB 2.0 ports to existing USB Systems
  • - Four independent, fully functional, 480 Mbps, downstream ports
  • - Fully compliant with the USB 2.0 specification
  • - Per port overcurrent protection
Long product name ATEN UH275Z-AT-G interface hub USB 2.0 480 Mbit/s Silver :
The short editorial description of ATEN UH275Z-AT-G interface hub USB 2.0 480 Mbit/s Silver

4-Port USB 2.0 HUB (including 2.6Amp power supply)
More>>>
ATEN UH275Z-AT-G interface hub USB 2.0 480 Mbit/s Silver:
The official marketing text of ATEN UH275Z-AT-G interface hub USB 2.0 480 Mbit/s Silver as supplied by the manufacturer

UH275 is a hub with 4 built-in USB2.0 ports. It has LEDs to indicate the connections status, and its handy and slim design allows users to carry it in pockets.
1x UH275 USB 2.0 HUB
1x 0AD8-1705-26M1 Power adapter

Short summary description ATEN UH275Z-AT-G interface hub USB 2.0 480 Mbit/s Silver:
This short summary of the ATEN UH275Z-AT-G interface hub USB 2.0 480 Mbit/s Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN UH275Z-AT-G, USB 2.0, USB 2.0, 480 Mbit/s, Silver, USB, 3 V

Long summary description ATEN UH275Z-AT-G interface hub USB 2.0 480 Mbit/s Silver:
This is an auto-generated long summary of ATEN UH275Z-AT-G interface hub USB 2.0 480 Mbit/s Silver based on the first three specs of the first five spec groups.

ATEN UH275Z-AT-G. Host interface: USB 2.0, Hub interfaces: USB 2.0. Data transfer rate: 480 Mbit/s, Product colour: Silver. Power supply type: USB, Output voltage: 3 V. Width: 38.5 mm, Depth: 90 mm, Height: 12 mm. Quantity per pack: 1 pc(s), Package width: 50 mm, Package depth: 130 mm

Ports & interfaces
Host interface *
USB 2.0
Hub interfaces *
USB 2.0
Ports quantity *
4
DC-in jack
Yes
Features
Data transfer rate *
480 Mbit/s
Product colour
Silver
Overcurrent protection
Yes
LED indicators
Yes
Plug and Play
Yes
Energy Management
Power supply type
USB
Output voltage
3 V
System Requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Weight & Dimensions
Width
38.5 mm
Depth
90 mm
Height
12 mm
Weight
150 g
Packaging Data
Quantity per pack
1 pc(s)
Package width
50 mm
Package depth
130 mm
Package height
230 mm
Package weight
200 g
Packaging Content
AC adapter bundled
Yes
Logistics data
Master (outer) case net weight
3 kg
Master (outer) case width
275 mm
Master (outer) case length
362 mm
Master (outer) case height
251 mm
Master (outer) case weight
4.7 kg
Quantity per master (outer) case
20 pc(s)
Harmonized System (HS) code
84719000
Country Distributor
España 2 distributor(s)
México 1 distributor(s)