Filemaker EDU SERVER 6.0 EDU FR Database 1 license(s)

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12710
Info modified on:
21 Jul 2023, 09:51:18
Long product name Filemaker EDU SERVER 6.0 EDU FR Database 1 license(s):

EDU FILEMAKER SERVER 6.0 EDU FR 5.5 V6.0 EDUCATION - FRENCH FR (NMS)

Short summary description Filemaker EDU SERVER 6.0 EDU FR Database 1 license(s):

Filemaker EDU SERVER 6.0 EDU FR, Database, French, 1 license(s), PC, Mac, Pentium 133 MHz, Microsoft Windows 2000 Server, Microsoft Windows NT Server, Microsoft Windows NT Workstation, Red...

Long summary description Filemaker EDU SERVER 6.0 EDU FR Database 1 license(s):

Filemaker EDU SERVER 6.0 EDU FR. Type: Database, Languages supported: French, License quantity: 1 license(s). Platform: PC, Mac, Minimum processor: Pentium 133 MHz, Compatible operating systems: Microsoft Windows 2000 Server, Microsoft Windows NT Server, Microsoft Windows NT Workstation, Red.... Media types supported: CD-ROM

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.