location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 68091 backpacking tent Dome tent 4 person(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
68091
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68091
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138969771
Category:
Portable shelter made of cloth, supported by one or more poles and stretched tight by cords or loops attached to pegs driven into the ground.
Backpacking Tents Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109954
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Sep 2022 12:54:26
The date of the most recent change of the data-sheet in Icecat's system
Bestway 68091 user manual (6.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Bestway 68091 backpacking tent Dome tent 4 person(s):
This short summary of the Bestway 68091 backpacking tent Dome tent 4 person(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 68091, Dome tent, 4 person(s)

Long summary description Bestway 68091 backpacking tent Dome tent 4 person(s):
This is an auto-generated long summary of Bestway 68091 backpacking tent Dome tent 4 person(s) based on the first three specs of the first five spec groups.

Bestway 68091. Type: Dome tent, Number of sleeping places: 4 person(s), Comfort sleeping capacity (max): 4 person(s). Ground cloth material: Polyester, Frame material: Fiberglass, Interior material: Polyester. Width: 3100 mm, Depth: 2400 mm, Height: 1300 mm. Package width: 655 mm, Package depth: 165 mm, Package height: 155 mm. Packaging type: Blister

Features
Type *
Dome tent
Number of sleeping places *
4 person(s)
Comfort sleeping capacity (max)
4 person(s)
Coloration
Monochromatic
Setup time
15 min
Ground cloth density
110 g/m²
Tent fabric waterproof rating
60 cm
Number of rooms
1
Number of doors
1 door(s)
Pocket
Yes
Intrastat code
63062200
Minimum order quantity
2 pc(s)
Material
Ground cloth material
Polyester
Frame material
Fiberglass
Material
Interior material
Polyester
Tent floor material
Polyethylene
Weight & Dimensions
Width
3100 mm
Depth
2400 mm
Height
1300 mm
Weight
3.84 kg
Packaging Data
Package width
655 mm
Package depth
165 mm
Package height
155 mm
Packaging Content
Carrying case
Yes
Packaging type
Blister
Technical Details
Package volume
71000 cm³
Logistics data
Quantity per pallet
36 pc(s)