location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Akai APW15 radio Portable Digital Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Akai Check ‘Akai’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
APW15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
APW15
Category:
An apparatus for receiving radio programmes.
Radios Check ‘Akai’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Akai: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50733
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Akai APW15 radio Portable Digital Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portable Digital Black
  • - Built-in speakers
  • - LCD
  • - Line-in DC-in jack
Warranty: 12 months
Long product name Akai APW15 radio Portable Digital Black :
The short editorial description of Akai APW15 radio Portable Digital Black

APW15, Black, AM/FM/LW/SW, PLL, 600 presets, headphone
More>>>
Short summary description Akai APW15 radio Portable Digital Black:
This short summary of the Akai APW15 radio Portable Digital Black data-sheet is auto-generated and uses the product title and the first six key specs.

Akai APW15, Portable, Digital, 76 - 108 MHz, 522 - 1620 kHz, 150 - 519 kHz, LCD

Long summary description Akai APW15 radio Portable Digital Black:
This is an auto-generated long summary of Akai APW15 radio Portable Digital Black based on the first three specs of the first five spec groups.

Akai APW15. Radio: Portable, Tuner type: Digital, FM band range: 76 - 108 MHz. Display type: LCD, Backlight color: Orange, Display number of colors: Monochrome. Product colour: Black, Volume control: Digital. Battery type: AA, Battery voltage: 6 V. Weight: 260 g