location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Sonicare HX3415/07 electric toothbrush Adult Sonic toothbrush Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sonicare
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HX3415/07
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX3415/07
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103893608
Category:
Electric devices used for cleaning teeth.
Electric Toothbrushes Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104622
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Long product name Philips Sonicare HX3415/07 electric toothbrush Adult Sonic toothbrush Blue, White :
The short editorial description of Philips Sonicare HX3415/07 electric toothbrush Adult Sonic toothbrush Blue, White

110-220 V, Mid-Blue, NiMH
More>>>
Philips Sonicare HX3415/07 electric toothbrush Adult Sonic toothbrush Blue, White:
The official marketing text of Philips Sonicare HX3415/07 electric toothbrush Adult Sonic toothbrush Blue, White as supplied by the manufacturer

Designed to be the perfect toothbrush to transition from your manual toothbrush. Until now, it feels like you’ve never brushed your teeth before.

Innovative technology
- Philips Sonicare's advanced sonic technology

Proven to improve oral health
- Up to 3x more plaque removal than a manual toothbrush

Designed around you
- Timers encourage thorough 2 minutes of brushing
- A great way to get used to your new toothbrush

Optimize your brushing
- Battery life
- Click-on brush head system

Short summary description Philips Sonicare HX3415/07 electric toothbrush Adult Sonic toothbrush Blue, White:
This short summary of the Philips Sonicare HX3415/07 electric toothbrush Adult Sonic toothbrush Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Sonicare HX3415/07, Adult, Sonic toothbrush, Daily care, Blue, White, Ergonomic, AC/Battery

Long summary description Philips Sonicare HX3415/07 electric toothbrush Adult Sonic toothbrush Blue, White:
This is an auto-generated long summary of Philips Sonicare HX3415/07 electric toothbrush Adult Sonic toothbrush Blue, White based on the first three specs of the first five spec groups.

Philips Sonicare HX3415/07. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care. Power source: AC/Battery, Battery type: Built-in battery, Battery technology: Nickel-Metal Hydride (NiMH). Number of handles included: 1 pc(s), Brush heads included: 1 pc(s)

Features
Purpose *
Adult
Toothbrush type *
Sonic toothbrush
Integrated timer *
Yes
Teeth brushing modes *
Daily care
Product colour *
Blue, White
Handle(s) features
Ergonomic
Irrigator
No
Energy Management
Power source *
AC/Battery
Battery technology
Nickel-Metal Hydride (NiMH)
Energy Management
Battery type *
Built-in battery
Rechargeable
Yes
AC input voltage
110 - 220 V
AC input frequency
110-220 V
Packaging Content
Number of handles included *
1 pc(s)
Brush heads included *
1 pc(s)
Flosser included
No
Charger
Yes
Number of chargers
1