location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Norelco Shaver 3100 Shaver series 3000 S3122/51 Wet or Dry electric shaver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Norelco Shaver 3100
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Shaver series 3000 S3122/51 Wet or Dry electric shaver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S3122/51
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103914921
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 214872
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 13:48:09
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Dec 2023
Product end of life date
Philips S3122/51 user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Norelco Shaver 3100 Shaver series 3000 S3122/51 Wet or Dry electric shaver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 60 minutes of cordless shaving
  • - 1-level battery indicator
  • - Rubber grip
  • - 5-minute quick charge
  • - One-touch open
  • - 5D Pivot & Flex Heads
  • - ComfortCut Blades
  • - Pop-up trimmer
  • - Aquatec Wet or Dry
  • - 27 self-sharpening blades
  • - Skin Protection System
Long product name Philips Norelco Shaver 3100 Shaver series 3000 S3122/51 Wet or Dry electric shaver :
The short editorial description of Philips Norelco Shaver 3100 Shaver series 3000 S3122/51 Wet or Dry electric shaver

Philips Shaver series 3000 Wet or Dry electric shaver
More>>>
Philips Norelco Shaver 3100 Shaver series 3000 S3122/51 Wet or Dry electric shaver:
The official marketing text of Philips Norelco Shaver 3100 Shaver series 3000 S3122/51 Wet or Dry electric shaver as supplied by the manufacturer

Fresh shave, More comfort
Philips AquaTouch shaver 3000 gives you a convenient and comfortable wet or dry shave. With 5D Pivot & Flex heads, ComfortCut blade system, and 60 minutes of shaving

Short summary description Philips Norelco Shaver 3100 Shaver series 3000 S3122/51 Wet or Dry electric shaver:
This short summary of the Philips Norelco Shaver 3100 Shaver series 3000 S3122/51 Wet or Dry electric shaver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Norelco Shaver 3100 Shaver series 3000 S3122/51 Wet or Dry electric shaver, Rotation shaver, Black, Grey, Charging, Power, 2 year(s), Battery, Lithium-Ion (Li-Ion)

Long summary description Philips Norelco Shaver 3100 Shaver series 3000 S3122/51 Wet or Dry electric shaver:
This is an auto-generated long summary of Philips Norelco Shaver 3100 Shaver series 3000 S3122/51 Wet or Dry electric shaver based on the first three specs of the first five spec groups.

Philips Norelco Shaver 3100 Shaver series 3000 S3122/51 Wet or Dry electric shaver. Shaver system: Rotation shaver, Product colour: Black, Grey, LED indicators: Charging, Power. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Packaging type: Box. Quantity per pack: 1 pc(s). Handle(s) features: Ergonomic, Non-slip grip

One-touch open for easy cleaning
One-touch open for easy cleaning

Clean your electric shaver with the touch of a button. Simply flip open the shaver head and rinse with water.

Even-up your mustache and sideburns
Even-up your mustache and sideburns

Refine and define your mustache and sideburns with the pop-up trimmer—and complete your look with ease.

Keep your charge in check
Keep your charge in check

Use the intuitive indicator to see when the shaver battery is running low, empty, or fully charged.

Glides over skin for a smooth and even shave
Glides over skin for a smooth and even shave

Get a clean, comfortable shave with this Philips shaver. This electric shaver's 27 ComfortCut blades cut each hair right above skin level to give you a smooth and even finish.

Glides over skin for a comfortable, even shave
Glides over skin for a comfortable, even shave

The 27 self-sharpening blades on this electric shaver have been precision-engineered for a consistently clean shave.

5-minute quick charge
5-minute quick charge

In a hurry? Plug in your shaver for 5 minutes and get enough power for 1 full shave.

Anti-slip handle for a secure shave
Anti-slip handle for a secure shave

Ergonomically designed for precision and ease, the handle on this wet and dry electric shaver provides extra grip in the shower or at the sink.

Follows the contours of your face for a comfortable shave
Follows the contours of your face for a comfortable shave

The Philips Shaver 3000 features a 5-directional pivot that meets every angle and curve of your face and neck. This beard shaver cuts each hair right above skin level, to give you a smooth and even finish.

60 minutes of cordless shaving from a 1-hour charge
60 minutes of cordless shaving from a 1-hour charge

Shave for up to 60 minutes after a 1-hour charge. The shaver only operates when not charging.

Aquatec for a refreshing wet or convenient dry shave
Aquatec for a refreshing wet or convenient dry shave

Get a convenient dry shave or a more comfortable wet shave with gel or foam, even in the shower.

Skin Protection System allows smooth gliding to protect skin
Skin Protection System allows smooth gliding to protect skin

Designed to prevent nicks and cuts for a clean and protective shave. The Skin Protection System glides smoothly across your skin with its rounded head profile, while keeping your skin protected.

Features
Shaver system *
Rotation shaver
Trimmer *
Yes
Product colour *
Black, Grey
Rubber grips
Yes
Washable *
Yes
Wet & Dry
Yes
Contour-following
Yes
Number of shaver heads/blades *
3
LED indicators
Charging, Power
Shaving head replacement(s) period
2 year(s)
Indication
Battery level indicator
Yes
Energy Management
Power source *
Battery
Rechargeable
Yes
Battery technology
Lithium-Ion (Li-Ion)
Energy Management
Battery type
Built-in battery
Operating time
60 min
Charging time
1 h
Quick charge
Yes
AC input voltage
100 - 240 V
Cordless
Yes
Packaging Data
Packaging type
Box
Packaging Content
Quantity per pack
1 pc(s)
Shaving head replacement(s) included
Yes
Protection cap
Yes
Other features
Battery LED indicator
Yes
Handle(s) features
Ergonomic, Non-slip grip
Battery
Rechargeable battery
Yes