location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dynabook PA5333E-1EFR mobile device keyboard French USB Type-C Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dynabook Check ‘Dynabook’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toshiba Keyboard Dock - French
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA5333E-1EFR show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dynabook: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83449
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:35:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Dynabook PA5333E-1EFR mobile device keyboard French USB Type-C Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Toshiba Keyboard Dock - French Version
    Quick Start Guide
    Warranty Leaflet
  • - ~ 600 g
  • - USB Type-C
  • - ~ 316 x 217 x 13 mm
  • - onyx blue
  • - Tablet shown on the image is not included
  • - 1 x HDMI out
    2 x USB 3.0
    1 x VGA
    1 x Gigabit LAN
    1 x USB Type-C for charging
Long product name Dynabook PA5333E-1EFR mobile device keyboard French USB Type-C Blue :
The short editorial description of Dynabook PA5333E-1EFR mobile device keyboard French USB Type-C Blue

Toshiba Keyboard Dock - French
More>>>
Short summary description Dynabook PA5333E-1EFR mobile device keyboard French USB Type-C Blue:
This short summary of the Dynabook PA5333E-1EFR mobile device keyboard French USB Type-C Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Dynabook PA5333E-1EFR, French, Touchpad, Toshiba, Portégé X30T-E, Blue, Docking

Long summary description Dynabook PA5333E-1EFR mobile device keyboard French USB Type-C Blue:
This is an auto-generated long summary of Dynabook PA5333E-1EFR mobile device keyboard French USB Type-C Blue based on the first three specs of the first five spec groups.

Dynabook PA5333E-1EFR. Keyboard language: French, Pointing device: Touchpad. Brand compatibility: Toshiba, Compatibility: Portégé X30T-E, Product colour: Blue. Connectivity technology: Docking, Device interface: USB Type-C, Ethernet interface type: Gigabit Ethernet. Power source: Dock. Width: 316 mm, Depth: 217 mm, Height: 13 mm

Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)