location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EPL-N7000 NON 35ppm 1200dpi A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EPL-N7000 NON 35ppm 1200dpi A3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C409011
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105294
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EPL-N7000 NON 35ppm 1200dpi A3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - A3 35 ppm
  • - Maximum duty cycle: 150000 pages per month
  • - Internal memory: 32 MB Built-in processor 200 MHz
Warranty: Standard 1 year On-Site
Long product name Epson EPL-N7000 NON 35ppm 1200dpi A3 :
The short editorial description of Epson EPL-N7000 NON 35ppm 1200dpi A3

EPL-N7000: includes 200 sheet MP tray, 500 sheet cassette, 32MB RAM, Adobe®PostScript® 3™, 10/100 Base TX Ethernet card
More>>>
Epson EPL-N7000 NON 35ppm 1200dpi A3:
The official marketing text of Epson EPL-N7000 NON 35ppm 1200dpi A3 as supplied by the manufacturer

EPL-N7000

Complete mono laser printing solutions for business networks




The A4 Epson EPL-N3000 and A3 Epson EPL-N7000 are the ideal mono laser printers for demanding, networked businesses. These combine versatility, reliability and cost-efficiency with Epson's excellent quality output, high print speeds and simple operation. These are total mono laser solutions that position Epson at the forefront of serious business printing.




Key Features:


- Support for a wide range of media, and paper up to 216gsm

- Standard Adobe® PostScript® 3™, with ESC/Page™, PCL5E, PCL6, GL/2, FX, ESC/P2™, IBM I239X

- 150,000 pages per month duty cycle for lasting business support
Optional Duplex Unit (standard on EPL-N3000DT, EPL-N7000DT)

- 10/100Base Tx network ready as standard

- Advanced Epson controller with easy connection via USB or parallel interfaces

- EpsonNet configuration and monitoring tools for simple configuration, monitoring and management

- Supports latest protocols such as DDNS and Apple Rendezvous

- Simple installation and a highly intuitive user interface suits even beginners

- Easy to use, with live status information direct to your screen and on the printer panel

- Optional Hard Disk Drive enables further features including Job
Confidentiality, Job Reprint and Job Verification

- Works with all common OS, including Microsoft® Windows® 95, 98, Me, 2000, XP, Windows NT® 4.0 and Macintosh®



The EPL-N7000 is available in 3 configurations:

- EPL-N7000: includes 200 sheet MP tray, 500 sheet cassette, 32MB RAM, Adobe®PostScript® 3™, 10/100 Base TX Ethernet card

- EPL-N7000T: includes additional 500 sheet tray

- EPL-N7000DT: includes additional 500 sheet tray and Duplex Unit

Short summary description Epson EPL-N7000 NON 35ppm 1200dpi A3:
This short summary of the Epson EPL-N7000 NON 35ppm 1200dpi A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EPL-N7000 NON 35ppm 1200dpi A3, Laser, A3, 35 ppm

Long summary description Epson EPL-N7000 NON 35ppm 1200dpi A3:
This is an auto-generated long summary of Epson EPL-N7000 NON 35ppm 1200dpi A3 based on the first three specs of the first five spec groups.

Epson EPL-N7000 NON 35ppm 1200dpi A3. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 150000 pages per month. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 35 ppm

Printing
Color *
No
Print technology *
Laser
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Time to first page (black, normal)
8.1 s
Features
Maximum duty cycle *
150000 pages per month
Number of print cartridges *
1
Input & output capacity
Maximum input capacity
700 sheets
Maximum output capacity
700 sheets
Paper Handling
Maximum ISO A-series paper size *
A3
Maximum print area
297 x 420 mm
Media types supported
A3, A4, A5, B4, ISO-B5, F4, LT, HLT, LGL, Executive, GLG, GLT, Ledger, Monarch, COM-#10, DL, C5, C6. Custom size - 86 to 297mm x 139.7 to 432mm
Performance
Internal memory *
32 MB
Maximum internal memory
544 MB
Built-in processor
Yes
Processor
32bit RISC
Processor frequency
200 MHz
Sound pressure level (printing)
58 dB
Performance
Sound power level (standby)
37 dB
Energy Management
Average power consumption while printing *
1100 W
Operational Conditions
Operating relative humidity range
15 - 85%
Weight & Dimensions
Weight
28 kg
Dimensions (WxDxH)
539 x 566 x 422 mm
Other features
Maximum operating temperature range (T-T)
10 - 35 °C
Mac compatibility
Yes
I/O ports
IEEE 1284 bi-directional Parallel Interface with compatibility mode, nibble mode and ECP mode USB (2.0 compatible) EpsonNet 10/100 Base Tx Ethernet internal print server Epson Type B Interface Slot (empty)
Memory description
PC100-133 SDRAM type memory
Power requirements
220/240V (230V ± 10%) 50 to 60Hz ±3Hz
Duplex print options
Yes
Standard input trays
Multi-purpose tray + Paper Cassette
Networking features
EpsonNet 10/100 Base Tx Ethernet internal print server, Yes
Safety
irectives EN 60950, IEC60950, GB4943, EN 60825, IE C60825, GB7247, Directives IEC61000-4-3, IEC 60801-2
Compatible operating systems
Windows 95/98/Me/XP/2000, NT 4.0 Mac OS 8.1 or later, 9.X and OSX (PostScript only)