location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 90854 patch panel 1U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90854
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90854 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849908545
Category:
Number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner.
Patch Panels Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25894
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Goobay 90854 user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 90854 patch panel 1U
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 24-port patch panel with RJ45 sockets for connecting assembled CAT 6A network cables
  • - For tool-free assembly by solderless, screwless and stripping-free connection technology IDC mounting)
  • - 19-inch patch panel incl. fixing screws for rack mounting or mounting in server cabinets (48.3 cm)
  • - CAT 6A distributor for cable diameters up to 0.64 mm (AWG 22 - 26)
  • - Shielded ports in high-quality metal housing with "Easy Open" function (opening without screws and tools)
  • - Distribution panel with numbered ports for a clean cable management
  • - Terminal strips with colour coding according to TIA 568 A/B for an easy and correct connection
Long product name Goobay 90854 patch panel 1U :
The short editorial description of Goobay 90854 patch panel 1U

CAT 6a 19 inch (48.3 cm) Patch Panel, 24 Port
More>>>
Short summary description Goobay 90854 patch panel 1U:
This short summary of the Goobay 90854 patch panel 1U data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 90854, RJ45, Cat6a, U/FTP (STP), 22/26, Black, Rack mounting

Long summary description Goobay 90854 patch panel 1U:
This is an auto-generated long summary of Goobay 90854 patch panel 1U based on the first three specs of the first five spec groups.

Goobay 90854. Connector(s): RJ45, Cable types supported: Cat6a, Cable shielding: U/FTP (STP). Product colour: Black, Mounting: Rack mounting, Rack capacity: 1U. Width: 483 mm, Height: 44 mm, Depth: 107 mm

Brand Image Product code Product Stock Price from
Goobay

Goobay 95743 patch panel 1U
(show image)
95743 19 inch (48.3 cm) Keystone Blank Patch Panel Empty Case (1 U) 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95336 patch panel 1U
(show image)
95336 95336 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 93865 patch panel 1U
(show image)
93865 CAT 5e 19-inch (48.3 cm) Patch Panel, 24 Port (1 U) 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 93866 patch panel
(show image)
93866 CAT 6 19 inch (48.3 cm) Patch Panel, 24 Port 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 93048 patch panel 1U
(show image)
93048 CAT 6 19-inch (48.3 cm) Patch Panel, 24 Port (1 U) 0.00
(excl. VAT)
0 (incl. VAT)