DELL logo

DELL Latitude 5290 Intel® Core™ i5 256 GB 31.2 cm (12.3") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107238
Info modified on:
08 Mar 2024, 09:07:54
Bullet Points DELL Latitude 5290 Intel® Core™ i5 256 GB 31.2 cm (12.3") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-8265U (6MB Cache, 1.6GHz)
  • - (12.3") WUXGA (1920 x 1280) Touch
  • - 8GB LPDDR3
Warranty:
1 Year Basic Onsite
Long product name DELL Latitude 5290 Intel® Core™ i5 256 GB 31.2 cm (12.3") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey:

Intel Core i5-8250U (6M Cache, 1.6GHz), 8GB LPDDR3, 256GB SSD PCIe M.2, 12.3” WUXGA (1920 x 1280) Touch, Intel UHD Graphics 620, WLAN, Bluetooth, Windows 10 Pro 64-bit

DELL Latitude 5290 Intel® Core™ i5 256 GB 31.2 cm (12.3") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey:

Security with style
The world’s most secure 2-in-1 detachable with the power of a laptop and flexibility of a tablet. Featuring a sleek design and optional keyboard (sold separately). Optional infrared facial camera (suitable for Windows Hello) – contact our Sales team for this.

Short summary description DELL Latitude 5290 Intel® Core™ i5 256 GB 31.2 cm (12.3") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey:

DELL Latitude 5290, 31.2 cm (12.3"), 1920 x 1280 pixels, 256 GB, 8 GB, Windows 10 Pro, Black, Grey

Long summary description DELL Latitude 5290 Intel® Core™ i5 256 GB 31.2 cm (12.3") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey:

DELL Latitude 5290. Display diagonal: 31.2 cm (12.3"), Display resolution: 1920 x 1280 pixels. Internal storage capacity: 256 GB. Processor frequency: 1.6 GHz, Processor family: Intel® Core™ i5, Processor: i5-8250U. Internal memory: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 857 g. Operating system installed: Windows 10 Pro. Product colour: Black, Grey

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer DELL Latitude 5290 Intel® Core™ i5 256 GB 31.2 cm (12.3") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey 4VWT0:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.