location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-M10 101 WHT PS EU USB 1.1 TYPE B PARTIAL CUT AC CABLE dot matrix printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-M10 101 WHT PS EU USB 1.1 TYPE B PARTIAL CUT AC CABLE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CE74101A0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946682174
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48181
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 15:08:40
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Epson TM-M10 101 WHT PS EU USB 1.1 TYPE B PARTIAL CUT AC CABLE dot matrix printer:
This short summary of the Epson TM-M10 101 WHT PS EU USB 1.1 TYPE B PARTIAL CUT AC CABLE dot matrix printer data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-M10 101 WHT PS EU USB 1.1 TYPE B PARTIAL CUT AC CABLE, China, 1 pc(s), 195 mm, 235 mm, 175 mm, 1.67 kg

Long summary description Epson TM-M10 101 WHT PS EU USB 1.1 TYPE B PARTIAL CUT AC CABLE dot matrix printer:
This is an auto-generated long summary of Epson TM-M10 101 WHT PS EU USB 1.1 TYPE B PARTIAL CUT AC CABLE dot matrix printer based on the first three specs of the first five spec groups.

Epson TM-M10 101 WHT PS EU USB 1.1 TYPE B PARTIAL CUT AC CABLE. Country of origin: China. Quantity per pack: 1 pc(s), Package width: 195 mm, Package depth: 235 mm

Features
Country of origin
China
Packaging Data
Quantity per pack
1 pc(s)
Package width
195 mm
Packaging Data
Package depth
235 mm
Package height
175 mm
Package weight
1.67 kg
Logistics data
Harmonized System (HS) code
84433210
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
México 1 distributor(s)