location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba 791 LCD Projector with Document Camera data projector 3000 ANSI lumens

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
791 LCD Projector with Document Camera
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLP-791
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Toshiba
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26036
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 14:22:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba 791 LCD Projector with Document Camera data projector 3000 ANSI lumens
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3000 ANSI lumens
  • - 2000 h
  • - 340 W
Warranty: 3 Year Return to Base, (90 days for lamp)
Long product name Toshiba 791 LCD Projector with Document Camera data projector 3000 ANSI lumens :
The short editorial description of Toshiba 791 LCD Projector with Document Camera data projector 3000 ANSI lumens

The 791 projector is identical to the 790 sister product but includes a fully detacheable type II document camera, cradle (mounted on the side of the projector) and an RGB connection cable. The document camera can be used in a number of ways, even up to an incredible 30 feet from the projector. Leave attached to the side and you have a fully functional digital overhead projector, enabling slides or notes to be displayed effortlessly. Detach the camera and the options are endless. The flexible image and all-round lighting coupled with the new zoom functionality will amaze Key Features: High Brightness Auto-Image setup Auto-keystone setup 3-D real-time gamma correction Two-way keystone correction Picture in picture
More>>>
Short summary description Toshiba 791 LCD Projector with Document Camera data projector 3000 ANSI lumens:
This short summary of the Toshiba 791 LCD Projector with Document Camera data projector 3000 ANSI lumens data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba 791 LCD Projector with Document Camera, 3000 ANSI lumens, 1.4 - 11 m, 2000 h, 340 W, 338 x 265 x 95 mm

Long summary description Toshiba 791 LCD Projector with Document Camera data projector 3000 ANSI lumens:
This is an auto-generated long summary of Toshiba 791 LCD Projector with Document Camera data projector 3000 ANSI lumens based on the first three specs of the first five spec groups.

Toshiba 791 LCD Projector with Document Camera. Projector brightness: 3000 ANSI lumens, Objective projection distance: 1.4 - 11 m. Service life of light source: 2000 h. Power consumption: 340 W. Dimensions (WxDxH): 338 x 265 x 95 mm