location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Sound Station for iPod SP-2990Bi 1.0 channels 12 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sound Station for iPod SP-2990Bi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14956
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:07:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Trust Sound Station for iPod SP-2990Bi 1.0 channels 12 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.0 channels
  • - 12 W
  • - 100 - 18000 Hz
  • - Black
Long product name Trust Sound Station for iPod SP-2990Bi 1.0 channels 12 W Black :
The short editorial description of Trust Sound Station for iPod SP-2990Bi 1.0 channels 12 W Black

Sound Station for iPod SP-2990Bi
More>>>
Trust Sound Station for iPod SP-2990Bi 1.0 channels 12 W Black:
The official marketing text of Trust Sound Station for iPod SP-2990Bi 1.0 channels 12 W Black as supplied by the manufacturer

-High quality design speakerset for iPod, with 12 Watt power output and docking station functionality;
-Made for iPod: Simply plug in your iPod Color, Photo, Mini or Nano into the integrated dock connector and start listening;
-Neodymium 3" micro driver technology providing exceptional high sound quality with impressive bass reproduction;
-Full docking station functionality: plays music, recharges your iPod and capable to download files from PC or notebook without (dis)connecting cables;
-Front accessible, one-touch volume control buttons and power button;
-Also suitable for iPod Shuffle and all other MP3 players with 3.5 mm stereo output;

Short summary description Trust Sound Station for iPod SP-2990Bi 1.0 channels 12 W Black:
This short summary of the Trust Sound Station for iPod SP-2990Bi 1.0 channels 12 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Sound Station for iPod SP-2990Bi, 1.0 channels, 12 W, 100 - 18000 Hz, Black, 180 x 180 x 50 mm, 3.5mm

Long summary description Trust Sound Station for iPod SP-2990Bi 1.0 channels 12 W Black:
This is an auto-generated long summary of Trust Sound Station for iPod SP-2990Bi 1.0 channels 12 W Black based on the first three specs of the first five spec groups.

Trust Sound Station for iPod SP-2990Bi. Audio output channels: 1.0 channels, RMS rated power: 12 W, Frequency range: 100 - 18000 Hz. Product colour: Black. Dimensions (WxDxH): 180 x 180 x 50 mm, Connector(s): 3.5mm

Audio
Audio output channels *
1.0 channels
RMS rated power *
12 W
Frequency range
100 - 18000 Hz
Design
Product colour *
Black
Other features
Dimensions (WxDxH)
180 x 180 x 50 mm
Connector(s)
3.5mm
Brand Image Product code Product Stock Price from
Trust Sound Station for iPod SP-2990Wi 1.0 channels 12 W White Trust Sound Station for iPod SP-2990Wi 1.0 channels 12 W White
(show image)
14877 Sound Station for iPod SP-2990Wi 0.00
(excl. VAT)
0 (incl. VAT)