location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sandberg Extension USB2.0 AA 5m(Active) USB cable USB A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sandberg Check ‘Sandberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Extension USB2.0 AA 5m(Active)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
133-28
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705730133282
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Sandberg’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79861
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:21:06
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Sandberg Extension USB2.0 AA 5m(Active) USB cable USB A Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5 m
  • - USB A Straight Male
  • - USB A Straight Female
  • - USB 2.0 480 Mbit/s
  • - Black
  • - 1 pc(s)
Warranty: 5 years
Long product name Sandberg Extension USB2.0 AA 5m(Active) USB cable USB A Black :
The short editorial description of Sandberg Extension USB2.0 AA 5m(Active) USB cable USB A Black

Extension USB2.0 AA 5m(Active)
More>>>
Sandberg Extension USB2.0 AA 5m(Active) USB cable USB A Black:
The official marketing text of Sandberg Extension USB2.0 AA 5m(Active) USB cable USB A Black as supplied by the manufacturer

A USB connection between a computer and a USB device cannot exceed 5 metres in length using normal cables. The Sandberg USB 2.0 Amplifier is an active extension cable that amplifies the signal and extends the USB connection by 5 metres. Simply connect the cable between your computer and the existing USB cable, allowing you to increase the distance up to 10 metres, whether you are using a USB 2.0 Hi-Speed or a USB 1.1 Full-Speed connection. The signal is amplified as soon as the cable is attached to the USB port what could be simpler!

Short summary description Sandberg Extension USB2.0 AA 5m(Active) USB cable USB A Black:
This short summary of the Sandberg Extension USB2.0 AA 5m(Active) USB cable USB A Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sandberg Extension USB2.0 AA 5m(Active), 5 m, USB A, USB A, USB 2.0, Male/Female, Black

Long summary description Sandberg Extension USB2.0 AA 5m(Active) USB cable USB A Black:
This is an auto-generated long summary of Sandberg Extension USB2.0 AA 5m(Active) USB cable USB A Black based on the first three specs of the first five spec groups.

Sandberg Extension USB2.0 AA 5m(Active). Cable length: 5 m. Connector 1: USB A, Connector 2: USB A, USB version: USB 2.0, Connector gender: Male/Female, Maximum data transfer rate: 0.48 Gbit/s, Product colour: Black

Features
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
USB A
Connector gender
Male/Female
Connector 1 gender *
Male
Connector 2 gender *
Female
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Maximum data transfer rate
480 Mbit/s
Maximum data transfer rate
0.48 Gbit/s
Product colour *
Black
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 2000, Windows 2000 Professional, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows 98, Windows 98SE, Windows ME, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Yes
Weight & Dimensions
Cable length *
5 m
Width
2.9 mm
Depth
5.3 mm
Height
1.5 mm
Weight
180 g
Packaging Data
Packaging type
Blister
Package width
17.5 mm
Package depth
5.5 mm
Package height
23 mm
Package weight
337 g
Packaging Content
Quantity per pack *
1 pc(s)
Sustainability
Sustainability certificates
RoHS
Other features
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
Microconnect

Microconnect WBEE0 USB cable USB 2.0 5 m USB A Black
(show image)
WBEE0 WBEE0 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect USB 2.0 A-A 3m M-M USB cable USB A White
(show image)
USBNETLINK USB 2.0 A-A 3m M-M 0.00
(excl. VAT)
0 (incl. VAT)