location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP WS094AA graphics card NVIDIA Quadro 2000 1 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WS094AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WS094AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631072929 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:30:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 07 Aug 2015
Product end of life date
Bullet Points HP WS094AA graphics card NVIDIA Quadro 2000 1 GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - NVIDIA Quadro 2000 1 GB GDDR5
  • - 2560 x 1600 pixels 128 bit PCI Express x16
  • - DisplayPorts quantity: 2
  • - DVI-I ports quantity: 1
  • - DirectX version: 11 OpenGL version: 4.0
Warranty: The NVIDIA Quadro 2000 has a one-year limitedor the remainder of theof the HP product in which it is installed. Technical support is available seven days a week, 24 hours a day by phone, as well as online support forums. Parts and labor are available on-site within the next business day. Telephone support is available for parts diagnosis and installation. Certain restrictions and exclusions apply.
Long product name HP WS094AA graphics card NVIDIA Quadro 2000 1 GB GDDR5 :
The short editorial description of HP WS094AA graphics card NVIDIA Quadro 2000 1 GB GDDR5

NVIDIA Quadro 2000 1GB GDDR5 128-bit, PCI Express 2.0 x16, 2560 x 1600 @ 60Hz, 1920 x 1200 @ 120Hz, CUDA, 1x DVI-I, 2x DisplayPort
More>>>
HP WS094AA graphics card NVIDIA Quadro 2000 1 GB GDDR5:
The official marketing text of HP WS094AA graphics card NVIDIA Quadro 2000 1 GB GDDR5 as supplied by the manufacturer

The NVIDIA Quadro 2000, based on Fermi architecture, maximizes productivity for engineers and designers by up to 5 times
-Powered by the Quadro Scalable Geometry Engine, Quadro 2000 delivers dramatically higher performance across leading CAD and DCC applications such as SolidWorks and 3ds max.
-Configured with 1GB of fast GDDR5 memory, the Quadro 2000 has 33% more memory for interactive visualization of assemblies and scenes.
-Armed with 3 times the number of NVIDIA CUDA Cores, Quadro 2000 enables professionals to perform real-time simulation and analysis, along with advanced visualization.
-The highest visual fidelity for the discerning designer and engineer is enabled by a rich, 30-bit color engine that produces vivid image quality with the broadest dynamic range of over one billion colors. Dramatically reduce visual aliasing artifacts with up to 64X full-scene antialiasing (FSAA).
-The Quadro GPU Tessellation Engine for OpenGL 4.0 and DirectX11 with Shader Model 5.0 automatically generates finely detailed geometry for cinematic quality environments and scenes without sacrificing performance.

Short summary description HP WS094AA graphics card NVIDIA Quadro 2000 1 GB GDDR5:
This short summary of the HP WS094AA graphics card NVIDIA Quadro 2000 1 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

HP WS094AA, Quadro 2000, 1 GB, GDDR5, 128 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description HP WS094AA graphics card NVIDIA Quadro 2000 1 GB GDDR5:
This is an auto-generated long summary of HP WS094AA graphics card NVIDIA Quadro 2000 1 GB GDDR5 based on the first three specs of the first five spec groups.

HP WS094AA. Graphics processor family: NVIDIA, Graphics processor: Quadro 2000. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.0, Dual-link DVI. Interface type: PCI Express x16. Cooling type: Active

Processor
CUDA *
Yes
Graphics processor family *
NVIDIA
Graphics processor *
Quadro 2000
Maximum resolution *
2560 x 1600 pixels
Parallel processing technology support *
Not supported
Stream processors
192
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR5
Memory bus *
128 bit
Ports & interfaces
Interface type *
PCI Express x16
DVI-I ports quantity *
1
DisplayPorts quantity *
2
DVI ports quantity
1
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
11
Shader model version *
5.0
OpenGL version *
4.0
HDCP
No
Dual-link DVI *
Yes
Design
Cooling type *
Active
Weight & Dimensions
Length
177.8 mm
Height
111.8 mm
Other features
Mac compatibility
No
HDMI
No
Graphics card interface
Jeden slot