32" 1920 x 1080 LED (450cd/m2), DCR 500000:1, VGA-In, 4 x HDMI, 1 x USB, 2 x SCART, 1 x RJ-45, WiFi Ready
Philips LCD TV 32PFL8605M 32" Full HD 1080p digital TV with Ambilight Spectra 2 and Perfect Pixel HD Engine
Refined living, pure performance with Ambilight and leading picture
Be captivated by a truly refined performance. A frameless design and Ambilight set the scene for you to experience the brilliance of LED technology. Enjoy the show.
Enlarge your viewing experience
- Ambilight Spectra 2 widens the viewing experience
Perfect LCD Picture
- Full HD with Perfect Pixel HD Engine for unrivalled clarity
- Brilliant LED images with low power consumption
- 100Hz Clear LCD, 2ms performance for superb motion sharpness
- Perfect Natural Motion for ultra smooth Full HD movies
Impressive, invisible sound
- Feel the power of 20W RMS and Incredible Surround
In-built internet TV
- Philips Net TV for popular online services on your TV
- Experience interactive digital home entertainment with MHP
Greener every day
- LED TVs up to 40% more energy efficient than normal LCD TVs
Philips 32PFL8605M/08, 81.3 cm (32"), 1920 x 1080 pixels, Full HD
Philips 32PFL8605M/08. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display brightness: 450 cd/m², Response time: 2 ms, Native aspect ratio: 16:9