location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba AC100-10U NVIDIA Tegra 250 Netbook 25.6 cm (10.1") 0.5 GB DDR2-SDRAM 8 GB Android 2.1

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toshiba AC100-10U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDN01E-00500EEN
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82512
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:27:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba AC100-10U NVIDIA Tegra 250 Netbook 25.6 cm (10.1") 0.5 GB DDR2-SDRAM 8 GB Android 2.1
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Netbook
  • - NVIDIA Tegra 250 1 GHz
  • - 25.6 cm (10.1") 1024 x 600 pixels LED backlight 5:3
  • - 0.5 GB DDR2-SDRAM 800 MHz
  • - 8 GB
  • - Bluetooth 2.1+EDR 3G
  • - Lithium-Ion (Li-Ion) 30 W
  • - Android 2.1
Warranty: 1 year
Long product name Toshiba AC100-10U NVIDIA Tegra 250 Netbook 25.6 cm (10.1") 0.5 GB DDR2-SDRAM 8 GB Android 2.1 :
The short editorial description of Toshiba AC100-10U NVIDIA Tegra 250 Netbook 25.6 cm (10.1") 0.5 GB DDR2-SDRAM 8 GB Android 2.1

AC100-10U - 10.1”, NVIDIA Tegra 250, 8 GB SSD, 512 MB DDR2, NVIDIA ULP GeForce, 3G, 802.11b/g/n, Bluetooth, 1.3MP, Android 2.1
More>>>
Short summary description Toshiba AC100-10U NVIDIA Tegra 250 Netbook 25.6 cm (10.1") 0.5 GB DDR2-SDRAM 8 GB Android 2.1:
This short summary of the Toshiba AC100-10U NVIDIA Tegra 250 Netbook 25.6 cm (10.1") 0.5 GB DDR2-SDRAM 8 GB Android 2.1 data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba AC100-10U, NVIDIA Tegra, 1 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 0.5 GB, 8 GB

Long summary description Toshiba AC100-10U NVIDIA Tegra 250 Netbook 25.6 cm (10.1") 0.5 GB DDR2-SDRAM 8 GB Android 2.1:
This is an auto-generated long summary of Toshiba AC100-10U NVIDIA Tegra 250 Netbook 25.6 cm (10.1") 0.5 GB DDR2-SDRAM 8 GB Android 2.1 based on the first three specs of the first five spec groups.

Toshiba AC100-10U. Product type: Netbook. Processor family: NVIDIA Tegra, Processor: 250, Processor frequency: 1 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 8 GB. Mobile network generation: 3G. Operating system installed: Android 2.1. Weight: 870 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-14 21:31:26
Uk has collected 44 expert reviews for Toshiba AC100-10U and the average expert rating is 57 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
57%
Source Review comments Score
howtospendit.ft.com
Updated:
2013-11-14 21:31:23
What exactly do we now have? Laptops are ideal, but weighty to lug around. A smartphone with basic PC business functions is pocketable and indispensable for anyone who works, but still a compromise if you need to produce documents. A netbook? Lighter and...
0%
pcauthority.com.au
Updated:
2013-11-14 21:31:25
For years, Intel has been banging the mobile internet device drum. It’s unveiled prototypes, hyped up its Atom processors as the perfect fit, and – although we can only guess at the extent of this – encouraged its laptop-making partners to produce a ma...
Bottom line A cross between a netbook and a very smart smartphone, this is the most convincing mobile internet device yet...
0%
techradar.com
Updated:
2013-11-14 21:31:25
Toshiba's AC100-10U is a netbook-like device powered by Nvidia's Tegra technology and running Google's smartphone OS – Android 2.1. Aimed at those after a very portable internet experience, we have mixed feelings about the device. At only 870g, the lap...
Good Nvidia Tegra 2, Android 2.1, Portability...
Bad OS not great without touchscreen, Poor Android implementation...
60%
Zdnet.com.au
Updated:
2013-11-14 21:31:25
Toshiba's AC100, like its Libretto, indicates two things have changed within Toshiba recently. One, it's now willing to take risks. This is a good thing. Two, there's no quality assurance to ensure these risks never leave the boardroom. This is a...
Good Thin, light, excellent build quality and looks great...
Bad then you try to use it...
Bottom line The Toshiba AC100 is an impractical curio that no one should spend their money on.
10%
expertreviews.co.uk
Updated:
2013-11-14 21:31:25
Despite appearances, the ultra-thin AC100 isn't a typical netbook for two reasons. First, Toshiba has opted to use Android, an operating system usually found on mobile phones, rather than Windows. And second, it’s powered by Nvidia's Tegra platform, us...
Bottom line The AC100 is an intriguing alternative to a regular netbook, but Android doesn't work as well here as it does on a phone...
40%
theregister.co.uk
Updated:
2013-11-14 21:31:25
Toshiba is a quarter-century-old notebook veteran, and of late has been known more for solid reliability than elegance or innovation. The AC100 comes as a surprise: a beautifully designed, ultra-lightweight netbook with a 10.1in screen you would be pro...
Bottom line The beautifully designed and executed hardware is very close to my ideal netbook, and it's hardly an exaggeration to say that I'm heart-broken by Toshiba's cocked-up Android implementation. The best one can hope for is a firmware rescue from the open...
100%
itreviews.com
Updated:
2013-11-14 21:31:25
Android seems to be flavour of the month at the moment as far as smartphones are concerned, and it is set to start making inroads in the tablet market soon as well. Toshiba is among those set to launch an Android-based tablet, but in the meantime the...
Bottom line The Toshiba AC100 looks great and usability scores are high thanks to a super keyboard. But Android just doesn't work in this format. Without the capacity for document editing it doesn't function well as a portable computer, and without the Market it d...
0%
T3.com
Updated:
2013-11-14 21:31:25
In June this year Toshiba celebrated 25 years of notebook production by unveiling a number of products it believed represented the shape of things to come in the mobile computing world. One of the devices was the AC100, a netbook lookey-likey powe...
Good Portability, Keyboard, Screen...
Bad Android's poor usability here, Lack of multitouch touchpad, Missing offical Market app...
Bottom line A good idea, but Android is perhaps best suited to a touchscreen experience - here it's far too frustrating...
40%
techradar.com
Updated:
2013-11-14 21:31:25
There's no denying that over the last couple of years we've witnessed a shift in the tech landscape. There's been the rise of the iPhone, the birth of the netbook, introduction of Android and, most recently, the coming of the tablet.All have contributed t...
Good Weight and tiny form factor, Battery life, Screen, Keyboard, Nvidia Tegra...
Bad Unintuitive use of Android, Missing Market app store, Some might not like the waspish look, No multigesture touchpad, Missing Flash...
Bottom line ForWeight and tiny form factorBattery lifeScreenKeyboardNvidia Tegra...
50%
trustedreviews.com
Updated:
2013-11-14 21:31:25
After a period of comparative dullness, the mobile PC sector has become rather intriguing in recent months. Much of this intrigue can be attributed to the Apple iPad and similar devices stirring up the mix, but the Toshiba AC100 is another product that co...
Good Impressive battery life, Very slim, 1080p video playback...
Bad No Adobe Flash support, Cluttered layout, Unattractive...
Bottom line On paper the AC100 is a tempting alternative to a netbook, mainly due to its incredible slimness, portability and battery life. However, while 1080p video playback is a great headline grabbing feature, the AC100 isn't as accomplished a computing machine a...
60%
alphr.com
Updated:
2013-11-14 21:31:25
If you look at any Toshiba advert you'll see the phrase "Leading Innovation" sneaked in somewhere, and that's exactly what the AC100 aims to show. This is no run-of-the-mill ultraportable running Windows 7; instead, it totes a highly tweaked version of...
Bottom line Has so much to offer tech junkies that it feels like a bargain, but the limited software makes it clear this is a first-generation device...
67%
electricpig.co.uk
Updated:
2013-11-14 21:31:25
The Toshiba AC100 Android smart-book is a rare and welcome attempt by the Tosh to go against the tide of popular technology trends. While we sweep towards a world of tablets, tablets and yet more bleeding tablets, Toshiba’s standing by all the citi...
Good Super slim, speedy websurfing...
Bad Android without Google apps, battery life not quite as stunning as we’d hoped...
Bottom line This could sort a select few down to the ground - but we can’t wait for a Chrome OS version...
80%
crn.com.au
Updated:
2014-03-21 02:25:23
For years, Intel has been banging the mobile internet device drum. It's unveiled prototypes, hyped up its Atom processors as the perfect fit, and – although we can only guess at the extent of this – encouraged its laptop-making partners to produce a mains...
Bottom line Looks like a netbook, runs like a smartphone: but how does Toshiba's Android-powered AC100 stack up?...
0%
Country Distributor
United Kingdom 1 distributor(s)