location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WF‑8590 DTWFC Inkjet A3+ 4800 x 1200 DPI 34 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WorkForce Pro WF-8590 DTWFC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CD45301BR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946621043
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130931
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson WorkForce Pro WF‑8590 DTWFC Inkjet A3+ 4800 x 1200 DPI 34 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Low TCO A3+ business multifunction: Multifunction printer with scalable paper trays
  • - Ecological: Uses up to 80 percent less power than competitive colour lasers
  • - Built for business: Scan-to functions, LDAP address book support and PDL emulations
  • - PrecisionCore technology: Epson's most advanced printhead technology
  • - Enhance productivity: Automatic double-sided printing, scanning, copying and faxing
Long product name Epson WorkForce Pro WF‑8590 DTWFC Inkjet A3+ 4800 x 1200 DPI 34 ppm Wi-Fi :
The short editorial description of Epson WorkForce Pro WF‑8590 DTWFC Inkjet A3+ 4800 x 1200 DPI 34 ppm Wi-Fi

WorkForce Pro WF-8590 DTWFC
More>>>
Epson WorkForce Pro WF‑8590 DTWFC Inkjet A3+ 4800 x 1200 DPI 34 ppm Wi-Fi:
The official marketing text of Epson WorkForce Pro WF‑8590 DTWFC Inkjet A3+ 4800 x 1200 DPI 34 ppm Wi-Fi as supplied by the manufacturer

Low TCO printing
Take advantage of a low Total Cost of Ownership (TCO), and print up to 7,000 colour and 10,000 mono pages1 using easy-to-change, high-capacity DURABrite Pro ink cartridges.

Ecological
Uses up to 80% less power than competitive colour lasers2 thanks to the no heat technology. No ozone gas is emitted, and an improved quiet print mode and no fan noise during or after printing make it ideal for the workplace. And there are fewer parts to replace than a laser.

Enhance productivity
Print at up to 34 pages per minute (ppm) in both colour and mono, with ISO print speeds of 24 ppm for both3. The WF-8590DWF delivers automatic double-sided A4 and A3 printing for eco-friendly and business-quality results, and features one-pass duplex scanning and a 50-sheet Automatic Document Feeder. Scalable optional paper trays take its maximum capacity to 1,831 sheets.

Built for business
Epson's PrecisionCore technology powers the output quality and reliability at the speeds required for both office and industrial printing. A smartphone-like 12.7cm colour touchscreen is easy to use, while scan-to functions, including Microsoft SharePoint4, and LDAP address book compatibility make it ideal to share documents. Also securely print using a PIN code to release confidential documents, or use Email Print for Enterprise5 to securely send documents directly to the multifunction printer.

Short summary description Epson WorkForce Pro WF‑8590 DTWFC Inkjet A3+ 4800 x 1200 DPI 34 ppm Wi-Fi:
This short summary of the Epson WorkForce Pro WF‑8590 DTWFC Inkjet A3+ 4800 x 1200 DPI 34 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce Pro WF‑8590 DTWFC, Inkjet, Colour printing, 4800 x 1200 DPI, A3+, Direct printing, White

Long summary description Epson WorkForce Pro WF‑8590 DTWFC Inkjet A3+ 4800 x 1200 DPI 34 ppm Wi-Fi:
This is an auto-generated long summary of Epson WorkForce Pro WF‑8590 DTWFC Inkjet A3+ 4800 x 1200 DPI 34 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce Pro WF‑8590 DTWFC. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 34 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A3+. Wi-Fi. Direct printing. Product colour: White

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
34 ppm
Print speed (color, normal quality, A4/US Letter)
34 ppm
Print speed (ISO/IEC 24734) mono
24 ipm
Print speed (ISO/IEC 24734) colour
24 ipm
Time to first page (black, normal)
7 s
Time to first page (color, normal)
7 s
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 1200 DPI
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
Cloud, E-mail, FTP, PC, USB
Scan speed (black)
23 inch/min
Scan speed (colour)
23 inch/min
Image formats supported
JPEG, TIFF
Document formats supported
PDF
Fax
Faxing *
Colour faxing
Fax speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
550 pages
Fax memory
6 MB
Auto-redialing
Yes
Speed dialing
Yes
Fax speed dialing, max numbers
200
Fax forwarding
Yes
Fax forwarding to
E-mail, PC
Error Correction Mode (ECM)
Yes
Features
Maximum duty cycle *
65000 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
ESC/P-R, PCL 5c, PCL 5e, PCL 6, PDF 1.7, PostScript 3
Country of origin
Indonesia
Input & output capacity
Total number of input trays *
3
Total input capacity *
831 sheets
Total output capacity *
250 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder capacity
50 sheets
Maximum input capacity
1831 sheets
Paper Handling
Maximum ISO A-series paper size *
A3+
Maximum print area
330 x 483 mm
Paper tray media types *
Envelopes, Photo paper, Plain paper
Multi-purpose Tray media types
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A3, A3+, A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Paper Handling
ISO C-series sizes (C0...C9)
C4, C6
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
10, C4, C6
Photo paper sizes
10x15, 13x18, 20x25
Paper tray media weight
64 - 256 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN connection *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, HTTPS, SNMP, WPA-AES, WPA-PSK, WPA2-Enterprise
Supported network protocols (IPv4)
TCP
Supported network protocols (IPv6)
TCP
Management protocols
SNMP, HTTP, DHCP, BOOTP, APIPA, DDNS, mDNS, SNTP, SLP, WSD, LLTD, Ping, IEEE 802.1X
Mobile printing technologies
Apple AirPrint, Epson Connect, Epson Email Print, Epson Remote Print, Epson iPrint, Google Cloud Print
Performance
Sound pressure level (printing)
52 dB
Design
Product colour *
White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
12.7 cm (5")
Touch screen
Yes
Control type
Touch
Colour display
Yes
Energy Management
Average power consumption while copying
39 W
Power consumption (ready)
17 W
Power consumption (sleep mode)
2.4 W
Power consumption (off)
0.4 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System Requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012 R2, Windows Server 2012 x64
Sustainability
Sustainability certificates
ENERGY STAR
Weight & Dimensions
Width
590 mm
Depth
575 mm
Height
1134 mm
Weight
66.6 kg
Packaging Data
Package width
730 mm
Package depth
726 mm
Package height
1480 mm
Package weight
80.2 kg
Quantity per pack
1 pc(s)
Packaging Content
Cartridge(s) included
Yes
Manual
Yes
Power cord included
Yes
Warranty card
Yes
Quick installation guide
Yes
Country Distributor
España 1 distributor(s)
Disclaimer Epson WorkForce Pro WF‑8590 DTWFC Inkjet A3+ 4800 x 1200 DPI 34 ppm Wi-Fi:
Disclaimer

(1) For more information visit www.epson.eu/inkjetsaving
2. Approx. page yield based on ISO/IEC 24711/24712. Actual yield will vary depending on images printed and usage conditions. For more information visit www.epson.eu/pageyield
3. Determined in accordance with ISO/IEC 24734 showing the average of ESAT from the Office Category Test for default A4 simplex and duplex. For more information, please visit www.epson.eu/testing
4. This is only available when using Epson Document Capture Pro software, which can be downloaded from the Epson website.
5. Find out more about Email Print for Enterprise at www.epson.eu/epe