Bullet Points Kingston Technology System Specific Memory KTL-TP3BS/2G memory module 2 GB 1 x 2 GB DDR3 1333 MHz
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Laptop 2 GB DDR3 1333 MHz
- - 204-pin SO-DIMM 1 x 2 GB
- - CAS latency: 9
- - 1.5 V
Long product name Kingston Technology System Specific Memory KTL-TP3BS/2G memory module 2 GB 1 x 2 GB DDR3 1333 MHz
:
The short editorial description of Kingston Technology System Specific Memory KTL-TP3BS/2G memory module 2 GB 1 x 2 GB DDR3 1333 MHz
System Specific
More>>>
Kingston Technology System Specific Memory KTL-TP3BS/2G memory module 2 GB 1 x 2 GB DDR3 1333 MHz:
The official marketing text of Kingston Technology System Specific Memory KTL-TP3BS/2G memory module 2 GB 1 x 2 GB DDR3 1333 MHz as supplied by the manufacturer
Kingston Technology is the world’s independent memory leader and is well-known for providing high quality memory products at an attractive price. System Specific memory modules are designed and tested in the relevant systems prior to release; and they are guaranteed to be 100% compatible with your system. All Kingston System Specific memory come with a lifetime warranty.
Short summary description Kingston Technology System Specific Memory KTL-TP3BS/2G memory module 2 GB 1 x 2 GB DDR3 1333 MHz:
This short summary of the Kingston Technology System Specific Memory KTL-TP3BS/2G memory module 2 GB 1 x 2 GB DDR3 1333 MHz data-sheet is auto-generated and uses the product title and the first six key specs.
Kingston Technology System Specific Memory KTL-TP3BS/2G, 2 GB, 1 x 2 GB, DDR3, 1333 MHz, 204-pin SO-DIMM
Long summary description Kingston Technology System Specific Memory KTL-TP3BS/2G memory module 2 GB 1 x 2 GB DDR3 1333 MHz:
This is an auto-generated long summary of Kingston Technology System Specific Memory KTL-TP3BS/2G memory module 2 GB 1 x 2 GB DDR3 1333 MHz based on the first three specs of the first five spec groups.
Kingston Technology System Specific Memory KTL-TP3BS/2G. Component for: Laptop, Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 204-pin SO-DIMM, CAS latency: 9