location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz NeXXt 55040035 stapler Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
NeXXt
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Strong Metal Fullstrip Stapler
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55040035 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432336067
Category:
Device for fastening together sheets of paper together with a staple or staples.
Staplers Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35547
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:46:34
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 10 years
Long product name Leitz NeXXt 55040035 stapler Blue :
The short editorial description of Leitz NeXXt 55040035 stapler Blue

4 mm/40 sheets, 80 gsm, 150x P4 24/8, 35 g
More>>>
Leitz NeXXt 55040035 stapler Blue:
The official marketing text of Leitz NeXXt 55040035 stapler Blue as supplied by the manufacturer

Leitz NeXXt Series Strong Metal Fullstrip Stapler
Sturdy metal stapler for everyday use. Robust and reliable. Patented Direct Impact Technology ensures perfect stapling every time.

Features
- Staples up to 40 sheets of paper (80 gsm)
- Effortless, accurate stapling with patented Direct Impact Technology
- Handy, integrated staple remover
- Rotating anvil allows stapling and pinning functions, stapler can be opened 180 degree to enable nailing
- For Leitz Power Performance P4 staples, 24/8 or 26/8, staples pack included
- 10 year guarantee when using Leitz staples

Short summary description Leitz NeXXt 55040035 stapler Blue:
This short summary of the Leitz NeXXt 55040035 stapler Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz NeXXt 55040035, 40 sheets, Blue, Metal, Plastic, 80 g/m², Top, 210 staples

Long summary description Leitz NeXXt 55040035 stapler Blue:
This is an auto-generated long summary of Leitz NeXXt 55040035 stapler Blue based on the first three specs of the first five spec groups.

Leitz NeXXt 55040035. Stapling capacity: 40 sheets, Product colour: Blue, Material: Metal, Plastic. Width: 63 mm, Depth: 40 mm, Height: 175 mm

Features
Pinning *
Yes
Product colour *
Blue
Material
Metal, Plastic
Media weight
80 g/m²
Stapling capacity *
40 sheets
Staples loading system
Top
Capacity
210 staples
Staple remover
Yes
Features
Certification
GS
Weight & Dimensions
Width
63 mm
Depth
40 mm
Height
175 mm
Weight
350 g
Packaging Content
Staples included
Yes
Brand Image Product code Product Stock Price from
Leitz 55560082 stapler Metallic Leitz 55560082 stapler Metallic
(show image)
55560082 55560082 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 55640004 stapler Stainless steel, White Leitz 55640004 stapler Stainless steel, White
(show image)
55640004 55640004 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 55640069 stapler Blue, Stainless steel Leitz 55640069 stapler Blue, Stainless steel
(show image)
55640069 55640069 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 55640094 stapler Black, Stainless steel Leitz 55640094 stapler Black, Stainless steel
(show image)
55640094 55640094 0.00
(excl. VAT)
0 (incl. VAT)
Leitz NeXXt 55230035 stapler Flat clinch Blue Leitz NeXXt 55230035 stapler Flat clinch Blue
(show image)
55230035 55230035 0.00
(excl. VAT)
0 (incl. VAT)
Leitz NeXXt 55230095 stapler Flat clinch Black Leitz NeXXt 55230095 stapler Flat clinch Black
(show image)
55230095 55230095 0.00
(excl. VAT)
0 (incl. VAT)