location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA PF-100 250 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PF-100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
023LF5KL
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85002
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Apr 2018 15:14:51
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 13 Apr 2017
Product end of life date
Bullet Points KYOCERA PF-100 250 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 250 sheets
  • - Supported media weight(s): 60 - 120 g/m²
  • - Letter
Long product name KYOCERA PF-100 250 sheets :
The short editorial description of KYOCERA PF-100 250 sheets

PF-100 Paper feeder, 250 sheets A4
More>>>
KYOCERA PF-100 250 sheets:
The official marketing text of KYOCERA PF-100 250 sheets as supplied by the manufacturer

60-120 g/m²; A4, A5, B5, Letter, Legal, Custom (148 x 210 mm to 216 x 297 mm)

Short summary description KYOCERA PF-100 250 sheets:
This short summary of the KYOCERA PF-100 250 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA PF-100, FS-1120D(N), FS-1320D, FS-1370DN, 250 sheets, 60 - 120 g/m², A4, A5, B5, 148 x 210 mm - 216 x 297 mm, 375 x 390 x 100 mm

Long summary description KYOCERA PF-100 250 sheets:
This is an auto-generated long summary of KYOCERA PF-100 250 sheets based on the first three specs of the first five spec groups.

KYOCERA PF-100. Compatibility: FS-1120D(N), FS-1320D, FS-1370DN, Maximum capacity: 250 sheets, Supported media weight(s): 60 - 120 g/m². Media types supported: A4, A5, B5, 148 x 210 mm - 216 x 297 mm. Dimensions (WxDxH): 375 x 390 x 100 mm

Features
Compatibility *
FS-1120D(N), FS-1320D, FS-1370DN
Maximum capacity
250 sheets
Supported media weight(s)
60 - 120 g/m²
Media Formats
Media types supported
A4, A5, B5, 148 x 210 mm - 216 x 297 mm
Letter
Yes
Legal
Yes
Other features
Dimensions (WxDxH)
375 x 390 x 100 mm