location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 7373 Black Chrome 5.08 cm (2") 104 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7373 Black Chrome
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0039732 show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22721
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia 7373 Black Chrome 5.08 cm (2") 104 g
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5.08 cm (2") 240 x 320 pixels
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion)
Long product name Nokia 7373 Black Chrome 5.08 cm (2") 104 g :
The short editorial description of Nokia 7373 Black Chrome 5.08 cm (2") 104 g

7373 Black Chrome
More>>>
Short summary description Nokia 7373 Black Chrome 5.08 cm (2") 104 g:
This short summary of the Nokia 7373 Black Chrome 5.08 cm (2") 104 g data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 7373 Black Chrome, 5.08 cm (2"), 240 x 320 pixels, 2 MP, Bluetooth

Long summary description Nokia 7373 Black Chrome 5.08 cm (2") 104 g:
This is an auto-generated long summary of Nokia 7373 Black Chrome 5.08 cm (2") 104 g based on the first three specs of the first five spec groups.

Nokia 7373 Black Chrome. Display diagonal: 5.08 cm (2"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Standby time (2G): 250 h. Weight: 104 g

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 10:18:46
Uk has collected 24 expert reviews for Nokia 7373 Black Chrome 5.08 cm (2") 104 g and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
itreviews.com
Updated:
2011-08-02 10:18:46
cute, but not to everyones taste: The 7373 is one of Nokias LAmour Collection phones. It comes in various colour schemes including a pink, cream and bronze variant that wont suit all tastes. A definite plus point is that this handset is...
0%
techradar.com
Updated:
2011-08-02 10:18:46
Fashion tends to polarise opinion, and the Nokia LAmour collection is definitely a case in point. Spruced up for a new season, the 7373 sports the same distinctive etched-effect decorative swirls, leatherette back casing and jeans-style fabric tab as...
Good 2-megapixel camera, Decent earphones supplied, Swivel action feels a bit clunky...
Bad No 3G, Ladies-only design, Modest internal memory...
Bottom line Fashion tends to polarise opinion, and the Nokia LAmour collection is definitely a case in point. Spruced up for a new season, the 7373 sports the same distinctive etched-effect decorative swirls, leatherette back casing and jeans-style fabric tab as...
80%
Mobile88.com
Updated:
2016-12-29 21:57:38
The Nokia 7373 is part of the L¡¦Amour group of devices that Nokia also refers to as its fashion range. This one is part of the third triumvirate of phones and is the second one to use the switchblade-rotator form factor.
85%