location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo USB Port Replicator with Video

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Port Replicator with Video
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40Y8132
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72428
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2017 11:56:07
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lenovo USB Port Replicator with Video :
The short editorial description of Lenovo USB Port Replicator with Video

USB Port Replicator with Video
More>>>
Lenovo USB Port Replicator with Video:
The official marketing text of Lenovo USB Port Replicator with Video as supplied by the manufacturer

The Lenovo USB Port Replicator with Video provides a convenient cable management and connectivity solution for users of Lenovo notebooks. Simply plug in the port replicator's USB cable into your Lenovo notebook and have access to additional ports for external devices. The Lenovo USB Port Replicator with Video provides ports for an external monitor, Ethernet for Local Area Network (LAN) or Internet connection, serial mouse port, microphone, headphones or speakers, and four USB ports (two standard and two powered) for USB devices such as a printer, keyboard, mouse or optical drive.

Short summary description Lenovo USB Port Replicator with Video:
This short summary of the Lenovo USB Port Replicator with Video data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo USB Port Replicator with Video, 270 x 76 x 30 mm

Long summary description Lenovo USB Port Replicator with Video:
This is an auto-generated long summary of Lenovo USB Port Replicator with Video based on the first three specs of the first five spec groups.

Lenovo USB Port Replicator with Video. Dimensions (WxDxH): 270 x 76 x 30 mm

Ports & interfaces
USB 2.0 ports quantity *
4
VGA (D-Sub) ports quantity
1
Line-in
Yes
Line-out
Yes
Serial ports quantity
1
Network
Ethernet LAN (RJ-45) ports quantity
1
Other features
Dimensions (WxDxH)
270 x 76 x 30 mm